location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ElitePOS Top Mount 2x20 CFD 20 digits USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ElitePOS Top Mount 2x20 CFD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1RL95AT
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:30:09
The date of the most recent change of this product data-sheet in Icecat.
QuickSpecs (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ElitePOS Top Mount 2x20 CFD 20 digits USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 600 cd/m²
  • - Mean time between failures (MTBF): 30000 h
  • - Interface: USB 2.0
Long product name HP ElitePOS Top Mount 2x20 CFD 20 digits USB 2.0 Black :
The long product name of HP ElitePOS Top Mount 2x20 CFD 20 digits USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ElitePOS Top Mount 2x20 CFD
More>>>
HP ElitePOS Top Mount 2x20 CFD 20 digits USB 2.0 Black:
The official description of HP ElitePOS Top Mount 2x20 CFD 20 digits USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Frame easily readable price, product, and order information for customers on the HP ElitePOS Top Mount 2 x 20 CFD, HP’s smallest and thinnest CFD, designed to complement your HP ElitePOS. It has cleanable edge-to-edge glass and customizable colors and fonts so you can personalize your content.

Short summary description HP ElitePOS Top Mount 2x20 CFD 20 digits USB 2.0 Black:
This short summary of the HP ElitePOS Top Mount 2x20 CFD 20 digits USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ElitePOS Top Mount 2x20 CFD, 2 lines, 20 digits, 24 x 32 dot, 600 cd/m², Black, 30000 h

Long summary description HP ElitePOS Top Mount 2x20 CFD 20 digits USB 2.0 Black:
This is an auto-generated long summary of HP ElitePOS Top Mount 2x20 CFD 20 digits USB 2.0 Black based on the first three specs of the first five spec groups.

HP ElitePOS Top Mount 2x20 CFD. Display number of lines: 2 lines, Display digits: 20 digits, Digit size (W x H): 24 x 32 dot. Product colour: Black, Mean time between failures (MTBF): 30000 h. Interface: USB 2.0. Width: 157.5 mm, Depth: 34.5 mm, Height: 12.9 mm

Display
Display number of lines
2 lines
Display digits
20 digits
Digit size (W x H)
24 x 32 dot
Display brightness
600 cd/m²
Features
Product colour
Black
Features
Mean time between failures (MTBF)
30000 h
Ports & interfaces
Interface *
USB 2.0
Weight & dimensions
Width
157.5 mm
Depth
34.5 mm
Height
12.9 mm
Weight
110 g