location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C Mini Dock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Mini Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1PM64AA#ABB
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2023
Product end of life date
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP USB-C Mini Dock
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Ethernet LAN 10,100,1000 Mbit/s
Warranty: One-year limited warranty.
Long product name HP USB-C Mini Dock :
The long product name of HP USB-C Mini Dock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Mini Dock
More>>>
HP USB-C Mini Dock:
The official description of HP USB-C Mini Dock as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish palm-sized power, ports, and portability
Be productive on the go with streamlined, pocket-sized port expansion that’s fashionable and functional. The HP USB-C™ Mini Dock has a modern, textured design and packs pass-through charging[1] and data, video, network, and device connectivity[2] into a compact, portable dock.

Short summary description HP USB-C Mini Dock:
This short summary of the HP USB-C Mini Dock data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C Mini Dock, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, Black, China, HP

Long summary description HP USB-C Mini Dock:
This is an auto-generated long summary of HP USB-C Mini Dock based on the first three specs of the first five spec groups.

HP USB-C Mini Dock. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Country of origin: China, Brand compatibility: HP. Power source type: AC, Output voltage: 15 V. Width: 145 mm, Depth: 55 mm, Height: 17.5 mm

Expand your workspace

Drive an external display with HDMI support up to 4K or VGA support up to 1080p. Connect to your Gigabit Ethernet through the RJ-45 port and your accessories through a USB-C™[2] or USB port.

Enterprise-class network manageability

Support network manageability[3] of your device and the dock with PXE boot support, Wake-on LAN, MAC Address Pass-Through, and LAN/WLAN switching.[4]

Charge your device while you work

Deliver pass-through charging[1] to your notebook PC or tablet when you connect its USB-C™ AC adapter to the dock’s USB-C™ port.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
2
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Microphone in *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Product colour *
Black
Country of origin
China
Brand compatibility
HP
Performance
Compatibility
HP x2 1012 G2 Tablet; HP x2 612 G2 Tablet; HP ProBook 470 G5; HP ProBook 450 G5; HP ProBook 440 G5; HP ProBook 430 G5; HP Elitebook x360; HP ChromeBook 13 G1; HP EliteBook x360 1020 G2; HP EliteBook Folio G1; HP EliteBook 1040 G4
HP segment
Business
Power
Power source type
AC
Output voltage
15 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
145 mm
Depth
55 mm
Height
17.5 mm
Weight
132 g
Logistics data
Harmonized System (HS) code
84733020
Disclaimer HP USB-C Mini Dock:
Disclaimer

[1] 65W max combined power output when using a 90W charger. Pass-through charging requires a notebook or tablet USB-C™ AC adapter. The dock does not include an AC Adapter.
[2] Supports DisplayPort™ Alt Mode (video, charging, and USB 3.1) over the USB-C™ connector. Also compatible with USB Type-C™ Thunderbolt-enabled ports.
[3] Internet access required and sold separately.
[4] LAN/WLAN switching is only supported on Windows 10 with select platforms. Before using these functions, please verify your computer has the latest BIOS and network controller driver installed.