HP logo

HP Carry Sleeve 15

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152805
Info modified on:
05 Mar 2021, 03:07:21
End of life date:
11 Jun 2019
Long product name HP Carry Sleeve 15:

HP Carry Sleeve 15

HP Carry Sleeve 15:

Keep your laptop safe from daily bumps and scrapes with a robust sleeve that does more than protect. A comfortable handle and quick-access front pocket makes travel that much more convenient, allowing you to store pens, thumb drives, and other essential accessories.
A pop of personality
This sleeve looks as good as it protects with a unique, patterned design.
Cushioned interior
A soft lining keeps your laptop safe from scratches while on the go.
Self-repairing zippers
Reliable, well-made zippers ensure smooth openings and closings, every time.

Short summary description HP Carry Sleeve 15:

HP Carry Sleeve 15, Sleeve case, 39.6 cm (15.6"), 310 g

Long summary description HP Carry Sleeve 15:

HP Carry Sleeve 15. Case type: Sleeve case, Maximum screen size: 39.6 cm (15.6"). Weight: 310 g. Surface coloration: Pattern

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.