location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z Turbo Drive 1TB TLC (Z4/Z6 G4) SSD Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z Turbo Drive 1TB TLC (Z4/Z6 G4) SSD Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1PD61AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781704386 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 280954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:30:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP Z Turbo Drive 1TB TLC (Z4/Z6 G4) SSD Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB M.2 PCI Express 3.0
  • - Read speed: 3000 MB/s
  • - Write speed: 1150 MB/s
  • - TLC NVMe
  • - Component for: Server/workstation
Long product name HP Z Turbo Drive 1TB TLC (Z4/Z6 G4) SSD Kit :
The long product name of HP Z Turbo Drive 1TB TLC (Z4/Z6 G4) SSD Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z Turbo Drive 1TB TLC (Z4/Z6 G4) SSD Kit
More>>>
HP Z Turbo Drive 1TB TLC (Z4/Z6 G4) SSD Kit:
The official description of HP Z Turbo Drive 1TB TLC (Z4/Z6 G4) SSD Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reduce boot up, calculation, and graphics response times and revolutionize how your HP Z Workstation handles large files with the HP Z Turbo Drive TLC G4 SSD, a remarkably affordable and innovative PCIe-based NVMe memory SSD storage solution.

Short summary description HP Z Turbo Drive 1TB TLC (Z4/Z6 G4) SSD Kit:
This short summary of the HP Z Turbo Drive 1TB TLC (Z4/Z6 G4) SSD Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z Turbo Drive 1TB TLC (Z4/Z6 G4) SSD Kit, 1 TB, M.2, 3000 MB/s

Long summary description HP Z Turbo Drive 1TB TLC (Z4/Z6 G4) SSD Kit:
This is an auto-generated long summary of HP Z Turbo Drive 1TB TLC (Z4/Z6 G4) SSD Kit based on the first three specs of the first five spec groups.

HP Z Turbo Drive 1TB TLC (Z4/Z6 G4) SSD Kit. SSD capacity: 1 TB, SSD form factor: M.2, Read speed: 3000 MB/s, Write speed: 1150 MB/s, Component for: Server/workstation

Features
NAND flash type
TLC (Triple Level Cell)
SSD capacity *
1 TB
SSD form factor *
M.2
Interface *
PCI Express 3.0
NVMe *
Yes
Memory type *
TLC
Component for *
Server/workstation
Read speed
3000 MB/s
Write speed
1150 MB/s
Features
PCI Express interface data lanes
x4
HP segment
Business
Weight & dimensions
Width
81 mm
Depth
39 mm
Height
13 mm
Weight
34.1 g
Other features
Compatible products
Z4 & Z6 G4 Workstations
Logistics data
Harmonized System (HS) code
84717070
Country Distributor
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 3 distributor(s)
United Arab Emirates 2 distributor(s)
Danmark 1 distributor(s)
United States 2 distributor(s)