HP logo

HP NVIDIA Quadro P400 2GB Graphics

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
347068
Info modified on:
01 Oct 2024, 19:53:55
End of life date:
31 Mar 2022
Warranty:
The NVIDIA Quadro P400 has a one-year limited warranty or the remainder of the warranty of the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Parts and labor are available on-site within the next business day. Telephone support is available for parts diagnosis and installation. Certain restrictions and exclusions apply.
Long product name HP NVIDIA Quadro P400 2GB Graphics:

NVIDIA Quadro P400 2GB

HP NVIDIA Quadro P400 2GB Graphics:

Enable expansive, extremely high-resolution visual workspaces for your 2D and 3D projects on up to three 4K displays with the NVIDIA® Quadro® P400 graphics card powered by NVIDIA Pascal™ GPU technology.

Short summary description HP NVIDIA Quadro P400 2GB Graphics:

HP NVIDIA Quadro P400 2GB Graphics, 2 GB, GDDR5, 64 bit, 5120 x 2880 pixels, PCI Express 3.0

Long summary description HP NVIDIA Quadro P400 2GB Graphics:

HP NVIDIA Quadro P400 2GB Graphics. Graphics processor family: NVIDIA. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 64 bit. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.