location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP MFP Analog Fax 702 Accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFP Analog Fax 702 Accessory
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1M0Q0A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029345325 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 15:24:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP MFP Analog Fax 702 Accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy secure faxing on your device with the ability to secure stored fax jobs. This convenient feature keeps sensitive information confidential by ensuring that faxed documents are only printed for authorized personnel.
Warranty: 90 Day Parts Only warranty. (warranty code 3R; warranty ID A065)
Long product name HP MFP Analog Fax 702 Accessory :
The long product name of HP MFP Analog Fax 702 Accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFP Analog Fax 702 Accessory
More>>>
HP MFP Analog Fax 702 Accessory:
The official description of HP MFP Analog Fax 702 Accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quickly and easily send and receive faxes by adding embedded analog fax functionality to your HP LaserJet MFP. Eliminate the need for a standalone analog fax with seamless integration with the HP LaserJet MFP.

Short summary description HP MFP Analog Fax 702 Accessory:
This short summary of the HP MFP Analog Fax 702 Accessory data-sheet is auto-generated and uses the product title and the first six key specs.

HP MFP Analog Fax 702 Accessory, Fax kit, 1 pc(s)

Long summary description HP MFP Analog Fax 702 Accessory:
This is an auto-generated long summary of HP MFP Analog Fax 702 Accessory based on the first three specs of the first five spec groups.

HP MFP Analog Fax 702 Accessory. Type: Fax kit, Device compatibility: Multifunctional, Brand compatibility: HP, Compatibility: HP Color LaserJet Enterprise MFP 5800dn 6QN29A; HP Color LaserJet Enterprise MFP 5800f 6QN30A; HP.... Quantity per pack: 1 pc(s)

Features
Type *
Fax kit
Device compatibility *
Multifunctional
Brand compatibility *
HP
Features
Compatibility *
HP Color LaserJet Enterprise MFP 5800dn 6QN29A; HP Color LaserJet Enterprise MFP 5800f 6QN30A; HP Color LaserJet Enterprise Flow MFP 5800zf 58R10A; HP Color LaserJet Enterprise MFP 6800dn 6QN35A; HP Color LaserJet Enterprise Flow MFP 6800zf 6QN36A; HP Color LaserJet Enterprise Flow MFP 6800zfsw 6QN37A; HP Color LaserJet Flow MFP 6800zfw+ 6QN38A; HP Color LaserJet Enterprise MFP X57945dn 6QP98A; HP Color LaserJet Enterprise Flow MFP X57945z 6QP99A, HP Color LaserJet Enterprise MFP X677dn 6QQ01A; HP Color LaserJet Enterprise Flow MFP X677zs 6QQ02A; HP Color LaserJet Enterprise Flow MFP X677z+ 6QQ03A; HP Color LaserJet Enterprise Flow MFP X67755zs 49K87A; HP Color LaserJet Enterprise Flow MFP X67765zs 49K91A; HP Color LaserJet Enterprise Flow MFP X67755z+ 49K88A; HP Color LaserJet Enterprise Flow MFP X67765z+ 49K92A
Country of origin
China
HP segment
Business, Enterprise
Weight & dimensions
Width
137.7 mm
Depth
46.7 mm
Height
36.7 mm
Packaging data
Quantity per pack *
1 pc(s)
Package width
177.8 mm
Package depth
300.2 mm
Package height
86.4 mm
Package weight
6 kg
Package type
Box
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)