location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Exec 15.6 Midnight Top Load

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Exec 15.6 Midnight Top Load
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1KM15AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781541547 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 359551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 09:51:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2019
Product end of life date
Long product name HP Exec 15.6 Midnight Top Load :
The long product name of HP Exec 15.6 Midnight Top Load. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Exec 15.6 Midnight Top Load
More>>>
HP Exec 15.6 Midnight Top Load:
The official description of HP Exec 15.6 Midnight Top Load as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep everything in your bag safe during your daily commute with the HP Executive 15.6 Midnight Top Load in a new stylish midnight black.

Short summary description HP Exec 15.6 Midnight Top Load:
This short summary of the HP Exec 15.6 Midnight Top Load data-sheet is auto-generated and uses the product title and the first six key specs.

HP Exec 15.6 Midnight Top Load, Sleeve case, 39.6 cm (15.6"), 900 g

Long summary description HP Exec 15.6 Midnight Top Load:
This is an auto-generated long summary of HP Exec 15.6 Midnight Top Load based on the first three specs of the first five spec groups.

HP Exec 15.6 Midnight Top Load. Case type: Sleeve case, Maximum screen size: 39.6 cm (15.6"). Weight: 900 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Sleeve case
Product main colour *
Black
Country of origin
China
Weight & dimensions
Width
400 mm
Depth
125 mm
Height
310 mm
Weight
900 g
Other features
Colour group
Black
Country Distributor
Deutschland 1 distributor(s)