location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z24n G2 LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z24n G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1JS09AT#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:31:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2021
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z24n G2 LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Streamline multi-display[1] multi-tasking with a 3-sided micro-edge and daisy chain up to 3 displays per workstation with DisplayPort™. Get stunning visuals from high resolution and over 2.3 million pixels.
  • - Consistent, accurate color between displays and from project to project is easier than ever with factory color calibration from the very first time you power on.
  • - We rigorously test every HP Z Display to help ensure its reliability and long life, and the stringent HP Zero Bright Dot Guarantee[3] replaces the screen if even one bright sub-pixel fails.[4]
  • - Get a clean, single USB-C™ cable video and data connection that’s ready for future generations of HP Workstations, plus multi-generation compatible VGA, HDMI, and DisplayPort™ and three USB 3.0.
Warranty: 3 year parts and labour limited warranty.
Long product name HP Z24n G2 LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black :
The long product name of HP Z24n G2 LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24", WUXGA 1920 x 1200, 16:10, 300cd/m²
More>>>
HP Z24n G2 LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black:
The official description of HP Z24n G2 LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Color consistency and performance for the project perfectionist
Be a productive powerhouse with the sleek WUXGA HP Z24n G2 60.96 cm (24”) Display. This virtually seamless display is factory-tested for reliability and longevity with integrated color calibration, uninterrupted multi-screen[1] tiling, and expansive device connections, including USB-C™.

Short summary description HP Z24n G2 LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black:
This short summary of the HP Z24n G2 LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z24n G2, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 5 ms, Black

Long summary description HP Z24n G2 LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black:
This is an auto-generated long summary of HP Z24n G2 LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black based on the first three specs of the first five spec groups.

HP Z24n G2. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
HD type *
WUXGA
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 480, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.27 x 0.27 mm
Horizontal scan range
27 - 94 kHz
Vertical scan range
24 - 75 Hz
Viewable size, horizontal
51.8 cm
Viewable size, vertical
32.4 cm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
3
USB Type-C downstream ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
DisplayPorts quantity
2
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Number of OSD languages
10
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
0.5 W
Power consumption (max)
92 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
53 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Packaging content
Cables included
AC, DisplayPort, USB Type-C to USB Type-A
Weight & dimensions
Width (with stand)
532 mm
Depth (with stand)
214 mm
Height (with stand)
503 mm
Weight (with stand)
7.2 kg
Width (without stand)
532 mm
Depth (without stand)
46.8 mm
Height (without stand)
351 mm
Weight (without stand)
4.4 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:35:57
Uk has collected 4 expert reviews for HP Z24n G2 LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black and the average expert rating is 94 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
94%
Source Review comments Score
monitornerds.com
Updated:
2019-12-02 01:35:57
on AmazonThe HP Z24n G2 is a refined 16:10 IPS monitor that's equipped with various features that would make it ideal for sophisticated offices and universities. This aspect ratio is almost extinct by today's standards, but it has found excellent...
Bottom line The HP Z24n G2 locks down the qualities of a high-end display with its excellent IPS panel and rich feature set. The monitor's connectivity layout makes it ideal for multi-display setups, as well as an all-in-one display for a multitude of host devices. H...
94%
Disclaimer HP Z24n G2 LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black:
Disclaimer

[1] Additional displays required and sold separately.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[3] The HP Pixel Policy allows no bright sub-pixel defects for this display. For complete details, see support.hp.com/us-en/document/c00288895.
[4] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
[5] Workstation sold separately. Requires HP B300 PC Mounting Bracket for Monitors, sold separately.
[6] For optimal use, pair with HP Display Assistant and a device running a Windows operating system. See user guide for exact instructions.
[7] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[8] EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status in your country. Search keyword generator on HP’s 3rd party option store for solar generator accessories at www.hp.com/go/options.
[9] Each sold separately.