location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio G7 Intel® Core™ i7 i7-10850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Studio
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1J3T4EA show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP ZBook Studio G7 Intel® Core™ i7 i7-10850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-10850H (2.7 GHz base frequency, up to 5.1 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 6 cores)
  • - Windows 10 Pro
  • - 39.6 cm (15.6") diagonal FHD display
  • - NVIDIA® Quadro RTX™ 3000 (6 GB GDDR6 dedicated)
  • - 16 GB memory; 512 GB SSD storage
Warranty: 3 year (3-3-0) limited warranty and service offering includes 3 years of parts and labor. Terms and conditions vary by country.
Long product name HP ZBook Studio G7 Intel® Core™ i7 i7-10850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver :
The long product name of HP ZBook Studio G7 Intel® Core™ i7 i7-10850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZBook Studio G7 Mobile Workstation, 15.6", Windows 10 Pro 64, Intel® Core™ i7, 16GB RAM, 512GB SSD, NVIDIA® Quadro® RTX™ 3000, FHD
More>>>
HP ZBook Studio G7 Intel® Core™ i7 i7-10850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
The official description of HP ZBook Studio G7 Intel® Core™ i7 i7-10850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ultimate benchmark for technical pros
Meticulously built with extraordinary performance in a transformative size, never has so much power been engineered into such a sleek package. Rigorously tested. Ingeniously crafted. Keep your best talent creating on the best tech with the new benchmark for mobile workstations.

Short summary description HP ZBook Studio G7 Intel® Core™ i7 i7-10850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
This short summary of the HP ZBook Studio G7 Intel® Core™ i7 i7-10850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Studio G7, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP ZBook Studio G7 Intel® Core™ i7 i7-10850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
This is an auto-generated long summary of HP ZBook Studio G7 Intel® Core™ i7 i7-10850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP ZBook Studio G7. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10850H, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Silver

Pro-grade performance. Stable and certified

Powerful performance. Uncompromising reliability. With NVIDIA® Quadro® graphics, pro software certification, Intel® processors and up to 32GB memory, your workforce can render, design, simulate & analyze with complete confidence.[2]

Engineered to go mobile

Introducing HP’s smallest 15" laptop for creators. Our groundbreaking design packs a nearly borderless screen and long-lasting battery life into a lightweight, scratch resistant aluminum frame.

Ingenious design. Revolutionary experience.

Tirelessly re-engineered from the ground up, this is superior design. Liquid-crystal polymer thermals equip you to run at max performance. Our astonishingly quiet, comfortable keyboard keeps you in the zone.

Design
Product type *
Mobile workstation
Product colour *
Silver
Form factor *
Clamshell
Intel® vPro™ Platform Eligibility
Yes
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
400 cd/m²
Display diagonal (metric)
39.6 cm
RGB colour space
NTSC
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10850H
Processor cores
6
Processor threads
12
Processor boost frequency
5.1 GHz
Processor frequency *
2.7 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor cache type
L3
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
16 GB
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Self-Encrypting Drive (SED)
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA Quadro RTX 3000
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9BC4
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Keyboard special features
Étanche
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
201897
Brand-specific features
HP speaker type
HP Dual Speakers
HP Smart AC Adapter
Yes
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
83 Wh
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
150 W
Security
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Low halogen
Weight & dimensions
Width
354 mm
Depth
234.6 mm
Height
17.9 mm
Weight *
1.74 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-10-11 04:35:28
Uk has collected 1 expert review for HP ZBook Studio G7 Intel® Core™ i7 i7-10850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
España 2 distributor(s)
Disclaimer HP ZBook Studio G7 Intel® Core™ i7 i7-10850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
Disclaimer

[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[2] Optional, configurable features [4] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[5] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB (for Windows 10) of system disk is reserved for system recovery software.
[6] Recharges the battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
[7] HP Client Security Manager Gen5 requires Windows and Intel® or AMD 8th generation processors.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com .
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com .
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Memory is soldered down and not upgradeable.
Memory configuration may be limited to specific CPU / GPU Configurations.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 35GB of disk is reserved for system recovery software.
SD Media does not come with the device and requires compatible media in order to use the slot.
HDMI 2.0 works with Discrete Graphics and drops to HDMI 1.4 with Intel(r) UHD Graphics.
HDMI 2.0 connector is provided with Intel® UHD Graphics and/or NVIDIA Quadro T1000 or T2000 configurations; miniDP 1.4 connector is provided with NVIDIA Quadro RTX 3000 or higher configurations.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ax devices. Only available in countries where 802.11ax is supported.
UHD content required to view UHD images.
HD content required to view HD images.
Windows Hello face authentication utilizes a camera specially configured for near infrared (IR) imaging to authenticate and unlock Windows devices as well as unlock your Microsoft Passport.
Both UMA & Discrete configurations support 3 independent displays when on the HP UltraSlim Dock (sold separately) - Max. resolution = 2.5K @60Hz (DP1) & 2.5K @60Hz (DP2) & FHD (VGA), and support 3 independent displays when on the HP Thunderbolt Dock G2 (sold separately) - Max. resolution =  2.5K @60Hz (DP1) & 2.5K @60Hz (DP2) & FHD (VGA) OR 4K @60Hz (one DP Port) & 4K @60Hz (Type-C output port using a Type C-to-DP adapter).
Support HD decode, DX12, HDMI 1.4, HDCP 2.2 via DP up to 4K @ 60Hz and via HDMI up to 4K @ 30Hz.
Shared video memory (UMA) uses part of the total system memory for video performance. System memory dedicated to video performance is not available for other use by other programs.
HDMI cable Sold Separately.
GPU configurations may be limited to specific GPU/Memory Configurations.
miniDP cable sold separately.
HP Premium Quiet Creator Bridge Keyboard only available in the US.
HP Sure View is optional and must be configured at purchase.
HP Sure View available in 2nd half of 2020.
Display options may be limited to specific CPU / GPU Configurations.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
HP ZCentral Remote Boost does not come preinstalled on Z Workstations but can be downloaded and run on all Z desktop and laptops without license purchase. With non-Z sender devices, purchase of perpetual individual license or perpetual floating license per simultaneously executing versions and purchase of ZCentral Remote Boost Software Support is required. RGS requires Windows, RHEL (7 or 8), UBUNTU 18.04 LTS, or HP ThinPro 7 operating systems. MacOS (10.13 or newer) operating system is only supported on the receiver side. Requires network access. The software is available for download at hp.com/ZCentralRemoteBoost.
Miracast is a wireless technology your PC can use to project your screen to TVs, projectors, and streaming media players that also support Miracast. You can use Miracast to share what you’re doing on your PC and present a slide show. For more information: http://windows.microsoft.com/en-us/windows-8/project-wireless-screen-miracast .
HP Performance Advisor Software - HP Performance Advisor is ready and waiting to help you get the most out of your HP Workstation from day one—and every day after. Learn more or download at: https://www8.hp.com/us/en/workstations/performance-advisor.html
HP Connection Optimizer requires Windows 10.
HP BIOSphere Gen5 is available on select HP Pro, Elite and ZBook PCs. See product specifications for details. Features may vary depending on the platform and configurations.
Absolute agent is shipped turned off, and will be activated when customers activate a purchased subscription. Subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. The Absolute Recovery Guarantee is a limited warranty. Certain conditions apply. For full details visit: http://www.absolute.com/company/legal/agreements/computrace-agreement . Data Delete is an optional service provided by Absolute Software. If utilized, the Recovery Guarantee is null and void. In order to use the Data Delete service, customers must first sign a Pre-Authorization Agreement and either obtain a PIN or purchase one or more RSA SecurID tokens from Absolute Software.
Microsoft Defender Opt in and internet connection required for updates.
HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement .
Security lock slot is Lock sold separately.
HP Client Security Manager Gen5 requires Windows and is available on select HP Pro, Elite, and ZBook PCs. See product specifications for details.
HP Sure Recover Gen2: See product specifications for availability. Requires an open, wired network connection. Not available on platforms with multiple internal storage drives. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.  HP Sure Recover (Gen1) does not support platforms with Intel® Optane™.
HP Sure Recover with Embedded Reimaging Gen2 is an optional feature which must be configured at purchase. See product specifications for availability. Not available on platforms with multiple internal storage drives.  You must back up important files, data, photos, videos, etc. before use to avoid loss of data. HP Sure Recover with Embedded Reimaging (Gen1) does not support platforms with Intel® Optane™.
HP Client Security Manager Gen5 requires Windows and is available on select HP Pro, Elite and ZBook PCs. See product specifications for details.
HP Sure Start Gen5 is available on select HP PCs with Intel processors. See product specifications for availability.
Battery life will vary depending on the product model, configuration, loaded applications, features, use, wireless functionality and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See MobileMark14 battery benchmark https://bapco.com/products/mobilemark-2014/ for additional details.
[45]Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not low halogen. Service p