location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY TE01-1000na Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TE01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TE01-1000na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1H9G9EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122367039 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP ENVY TE01-1000na Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-10700F (2.9 GHz base frequency, up to 4.7 GHz with Intel® Turbo Boost Technology, 16 MB L3 cache, 8 cores)
  • - Windows 11 Home
  • - NVIDIA® GeForce® GTX 1660 SUPER™ (6 GB GDDR6 dedicated)
  • - 8 GB memory; 2 TB HDD storage; 256 GB SSD storage
Warranty: 1 year limited parts, labour, and pickup and return service.
Long product name HP ENVY TE01-1000na Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower PC Black :
The long product name of HP ENVY TE01-1000na Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENVY Desktop TE01-1000na Bundle PC, Windows 11 Home, Intel® Core™ i7, 8GB RAM, 256GB SSD, 2TB HDD, NVIDIA® GeForce® GTX 1660 SUPER™
More>>>
HP ENVY TE01-1000na Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower PC Black:
The official description of HP ENVY TE01-1000na Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your creative sidekick
Fuel your creativity. Experience the power and performance with a powerful processor designed to exceed your expectations. Now you can render, edit, stream and broadcast video content better than ever before. Also, this desktop PC delivers a quality entertainment system and surround sound for a more immersive experience.

Short summary description HP ENVY TE01-1000na Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower PC Black:
This short summary of the HP ENVY TE01-1000na Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY TE01-1000na, 2.9 GHz, Intel® Core™ i7, i7-10700, 8 GB, 2.26 TB, Windows 11 Home

Long summary description HP ENVY TE01-1000na Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower PC Black:
This is an auto-generated long summary of HP ENVY TE01-1000na Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower PC Black based on the first three specs of the first five spec groups.

HP ENVY TE01-1000na. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce GTX 1660 SUPER. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Tower. Product type: PC. Product colour: Black

Entertainment amplified
Entertainment amplified

Enhance your entertainment. Enjoy access to an expansive library of media options with ample storage space, and support for an immersive 5.1 Surround Sound listening experience.

Fuel your creativity
Fuel your creativity

Unleash your creativity with a powerful processor. With impressive power and exceptional efficiency, you can bring your creative vision to life like never before.

Inspired design
Inspired design

This powerful PC is designed to fit perfectly into your creative workspace. With the stylish brushed thermal vents designed to increase airflow, reduce the noise level and keep your system running smoothly, you can create with ease.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10700
Processor cores
8
Processor threads
16
Processor boost frequency
4.8 GHz
Processor frequency *
2.9 GHz
Processor socket
LGA 1200 (Socket H5)
Processor cache
16 MB
Processor cache type
L3
System bus rate
8 GT/s
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2933 MHz
Memory bandwidth supported by processor (max)
45.8 GB/s
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2933 MHz
ECC
No
Storage
Total storage capacity *
2.26 TB
Storage media *
HDD+SSD
Optical drive type *
No
Number of storage drives installed
2
Total HDDs capacity
2 TB
Number of HDDs installed
1
HDD capacity
2 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce GTX 1660 SUPER
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
1
Graphics card DVI-D ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
M.2 card slot (storage)
2
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Tower
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Country of origin
China
Performance
Market positioning
Premium
Motherboard chipset
Intel H470
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Operating system architecture
64-bit
Pre-installed software
Netflix
Trial software
McAfee LiveSafe, Microsoft Office 365
Bundled software
Dropbox
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
199318
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Brand-specific features
HP segment
Home
Power
Power supply *
400 W
Weight & dimensions
Width *
155.4 mm
Depth *
304 mm
Height *
337.4 mm
Weight *
5.96 kg
Package width
499 mm
Package depth
400 mm
Package height
287 mm
Package weight
8.2 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wireless
Other features
Keyboard type
USB
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP ENVY TE01-1000na Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower PC Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[2] Based on Wi-Fi 5 80MHz and Wi-Fi 6 160MHz minimum requirements when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 802.11ax (Wi-Fi 6). Only available in countries where 802.11ax is supported. Graphics output may be limited based on the maximum resolution of the display. Graphics output may be limited based on the maximum resolution of the display.
[3] ©2022 NVIDIA Corporation. NVIDIA, the NVIDIA logo, GeForce, and GeForce RTX are registered trademarks and/or trademarks of NVIDIA Corporation in the United States and other countries. All other trademarks and copyrights are the property of their respective owners. Check with the laptop manufacturer about support for specific NVIDIA technologies.
[4] Actual throughput may vary.
[5] Alexa home supported devices are not included and must be purchased separately.
[6] Internet service required and not included. Subscription required after 30 days.
[7] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Free 30 day subscription of McAfee LiveSafe service included. Internet access required and not included. Subscription required after expiration.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Wi-Fi® supporting gigabit speeds is achievable when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160 MHz channels.
Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6 devices. Only available in countries where 802.11ax is supported.
Wi-Fi 6 (802.11ax) is not supported in Ukraine, Russia, and Indonesia where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac).
Reverting to LastPass basic after 30 days.
Must activate within 180 days of Windows activation.
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com