HP logo

HP M01-F0026na AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Mini Tower PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17716
Info modified on:
11 Nov 2024, 16:49:13
End of life date:
30 Jun 2021
Bullet Points HP M01-F0026na AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Mini Tower PC Black:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen 5 3400G (4MB Cache, 3.7GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD, 256GB SSD
Warranty:
1 year limited parts, labour, and pickup and return service.
Long product name HP M01-F0026na AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Mini Tower PC Black:

AMD Ryzen 5 3400G (4MB Cache, 3.7GHz), 8GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, AMD Radeon RX Vega 11, LAN, WLAN, Bluetooth, Windows 10 Home 64-bit

HP M01-F0026na AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Mini Tower PC Black:

A look you’ll love. Performance you can depend on.
A stylish desktop PC that blends modern design with proven technology, from a trusted brand you can count on. Whether working on your latest project, watching videos or everyday tasks – take on more confidently with a dependable PC.

Short summary description HP M01-F0026na AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Mini Tower PC Black:

HP M01-F0026na, 3.7 GHz, AMD Ryzen™ 5, 3400G, 8 GB, 1.26 TB, Windows 10 Home

Long summary description HP M01-F0026na AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Mini Tower PC Black:

HP M01-F0026na. Processor frequency: 3.7 GHz, Processor family: AMD Ryzen™ 5, Processor model: 3400G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon RX Vega 11. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP M01-F0026na AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Mini Tower PC Black 1H9G5EA:
[1] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[3] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license. Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.