location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22-df0025n Intel® Core™ i3 i3-1005G1 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22-df0025n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1H5W0EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122366667 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP 22-df0025n Intel® Core™ i3 i3-1005G1 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i3-1005G1 (1.2 GHz base frequency, up to 3.4 GHz with Intel® Turbo Boost Technology, 4 MB L3 cache, 2 cores)
  • - Windows 10 Home
  • - 54.61 cm (21.5") diagonal FHD, IPS, ZBD, anti-glare, WLED-backlit, three-sided micro-edge, 250 nits, 72% NTSC (1920 x 1080)
  • - Intel® UHD Graphics
  • - 8 GB memory; 128 GB SSD storage
Warranty: 1 year limited parts, labour, and pickup and return service.
Long product name HP 22-df0025n Intel® Core™ i3 i3-1005G1 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White :
The long product name of HP 22-df0025n Intel® Core™ i3 i3-1005G1 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

All-in-One 22-df0025na Bundle PC, 21.5", Windows 10 Home, Intel® Core™ i3, 8GB RAM, 128GB SSD, FHD
More>>>
HP 22-df0025n Intel® Core™ i3 i3-1005G1 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:
The official description of HP 22-df0025n Intel® Core™ i3 i3-1005G1 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP All-in-One PC is designed to easily grow with you.
The HP All-in-One PC blends the power of a desktop with the beauty of a slim, three-sided micro-edge display for one dependable device designed to grow with you. With easy upgrades[1] in three simple steps, you can feel confident your tech will stay up-to-date.

Short summary description HP 22-df0025n Intel® Core™ i3 i3-1005G1 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:
This short summary of the HP 22-df0025n Intel® Core™ i3 i3-1005G1 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22-df0025n, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 8 GB, 128 GB, Windows 10 Home

Long summary description HP 22-df0025n Intel® Core™ i3 i3-1005G1 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:
This is an auto-generated long summary of HP 22-df0025n Intel® Core™ i3 i3-1005G1 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White based on the first three specs of the first five spec groups.

HP 22-df0025n. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i3, Processor frequency: 1.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Windows 10 Home. Product colour: White

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
RGB colour space
NTSC
Anti-glare screen
Yes
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
10th gen Intel® Core™ i3
Processor model *
i3-1005G1
Processor cores
2
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
1.2 GHz
Processor cache
4 MB
Processor cache type
L3
System bus rate
4 GT/s
Thermal Design Power (TDP)
15 W
Configurable TDP-down frequency
0.9 GHz
Configurable TDP-down
13 W
PCI Express slots version
3.0
Processor socket
BGA 1526
Processor lithography
10 nm
Processor operating modes
64-bit
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM, LPDDR4-SDRAM
Memory clock speeds supported by processor
3200, 3733 MHz
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD memory type
TLC
SSD interface
SATA
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x8A56
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
4 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Camera HD type
HD
Privacy camera
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8821CE
Network
Antenna type
1x1
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Design
Product colour *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Trial software
Microsoft Office 365, McAfee LiveSafe
Pre-installed software
Alexa; Netflix; ExpressVPN
Bundled software
Dropbox
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
50 x 25 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0, AVX-512
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
196588
Brand-specific features
HP speaker type
HP Dual Speakers
HP Audio Switch
Yes
HP Support Assistant
Yes
HP front camera
HP Privacy HD
HP segment
Home
Power
AC adapter power
65 W
Weight & dimensions
Width (with stand)
490.3 mm
Depth (with stand)
204.5 mm
Height (with stand)
380.7 mm
Weight (with stand)
5.7 kg
Width (without stand)
490.3 mm
Depth (without stand)
204.5 mm
Height (without stand)
380.7 mm
Weight (without stand)
5.7 kg
Package width
593 mm
Package depth
243 mm
Package height
478 mm
Package weight
8.7 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Display bezel technology
Micro-Edge
Display diagonal (metric)
54.6 cm
Keyboard type
USB
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP 22-df0025n Intel® Core™ i3 i3-1005G1 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:
Disclaimer

[1] This device has been engineered for optimal performance. Upgrading PC may affect warranty coverage. [2] All other trademarks are the property of their respective owners. The Windows 11 upgrade will be delivered to qualifying devices late 2021 into 2022. Timing varies by device. Certain features require specific hardware, see http://www.Microsoft.com/windows/windows-11-specifications
[3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. Internet service required and not included. 4K content required to view full 4K images. Graphics output may be limited based on the maximum resolution of the display.
[4] Full high-definition (FHD) content is required to view FHD images.
[5] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license.
[6] Actual throughput may vary.
[7] Alexa home supported devices are not included and must be purchased separately.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Free 30 day subscription of McAfee LiveSafe service included. Internet access required and not included. Subscription required after expiration.
Percent of active and nonactive viewing area to bezel area including speaker.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Must activate within 180 days of Windows activation.
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com