location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP V214a LED display 52.6 cm (20.7") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V214a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1FR84AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781289616 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 359424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:56:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2020
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP V214a LED display 52.6 cm (20.7") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Experience a FHD 1920 x 1080 resolution image with a 5ms response rate.[1]
  • - Create a clean workspace with direct attach capabilities and mounting options enabled by the 100-mm VESA pattern.
  • - Conveniently utilize the VGA and HDMI ports, and experience integrated sound with the built in dual 1-watt speakers.
Long product name HP V214a LED display 52.6 cm (20.7") 1920 x 1080 pixels Full HD Black :
The long product name of HP V214a LED display 52.6 cm (20.7") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20.7", Full HD 1920 x 1080, 16:9, 200cd/m²
More>>>
HP V214a LED display 52.6 cm (20.7") 1920 x 1080 pixels Full HD Black:
The official description of HP V214a LED display 52.6 cm (20.7") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An affordable everyday business display
Enjoy impressive Full HD presentation features with integrated audio on the V214a 52.57 cm (20.7") Monitor. The convenient connectivity, adaptability, and affordable price point are ideal for office environments.

Short summary description HP V214a LED display 52.6 cm (20.7") 1920 x 1080 pixels Full HD Black:
This short summary of the HP V214a LED display 52.6 cm (20.7") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP V214a, 52.6 cm (20.7"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP V214a LED display 52.6 cm (20.7") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP V214a LED display 52.6 cm (20.7") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP V214a. Display diagonal: 52.6 cm (20.7"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Built-in speaker(s). VESA mounting. Product colour: Black

Crisp presentation features
Crisp presentation features

Experience a vibrant Full HD 1920 x 1080 resolution image on an ample 52.57 cm (20.7") diagonal screen with a quick 5ms response rate.[1]

Efficient, adaptable workspace
Efficient, adaptable workspace

Create a clean, efficient workspace by directly attaching select HP PCs[2] to the back of the monitor- perfect for small spaces, or use the VESA pattern to mount the display on a wall or to an arm or stand.

Easy connectivity and audio
Easy connectivity and audio

Conveniently utilize the VGA and HDMI ports for centralized connectivity, and experience integrated sound with the built in dual 1-watt speakers for your projects’ audio needs.

Designed with the environment in mind
Designed with the environment in mind

Reduce power consumption and help lower your costs with an intelligent, energy-efficient display that is ENERGY STAR® certified, EPEAT® Silver registered, and has mercury-free display backlights and arsenic-free display glass.[3]

Global support

Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection, select optional HP Care Pack Services.[4]

Place it where you need it
Place it where you need it

Free up valuable desk space and improve ergonomics; the integrated 100-mm standard VESA pattern supports all HP Quick Release accessories, including the HP Single Monitor Arm.[5]

Display
Display diagonal *
52.6 cm (20.7")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
200 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
600:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
90°
Viewing angle, vertical
65°
Display number of colours *
16.78 million colours
Horizontal scan range
30 - 80 kHz
Vertical scan range
50 - 60 Hz
Performance
HP segment
Business
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Audio input
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Tilt adjustment
Yes
Tilt angle range
-5 - 11°
Power
Power consumption (typical) *
23 W
Power consumption (max)
28 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Stand included
Yes
Cables included
AC, Audio (3.5mm), VGA
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
489.4 mm
Depth (with stand)
197.6 mm
Height (with stand)
362.7 mm
Weight (with stand)
3 kg
Width (without stand)
489.4 mm
Depth (without stand)
48 mm
Height (without stand)
300.6 mm
Weight (without stand)
2.6 kg
Packaging data
Package width
555 mm
Package depth
127 mm
Package height
395 mm
Package weight
4.4 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Active display area (W x H)
457.9 x 257.9 mm
Disclaimer HP V214a LED display 52.6 cm (20.7") 1920 x 1080 pixels Full HD Black:
Disclaimer

[1] All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] See product QuickSpecs for exact PC and thin client compatibility, sold separately. HP Quick Release required and sold separately. Mounting hardware sold separately. Options sold separately.
[3] EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status in your country.
[4] HP Care Pack Services are sold separately. Service levels and response times for HP Care Pack Services may vary depending on your geographic location. Service starts from date of hardware purchase. Restrictions and limitations apply. See www.hp.com/go/cpc for details.
[5] Each accessory sold separately. Mounting hardware sold separately.