HP logo

HP EliteDisplay E243i LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76981
Info modified on:
27 May 2024, 14:02:21
End of life date:
31 Dec 2020
Bullet Points HP EliteDisplay E243i LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black, Silver:
  • - Expand your productivity with uninterrupted views on a high resolution, 3-sided micro-edge bezel IPS screen that supports virtually seamless multi-display arrays.<sup>[1]</sup>
  • - Find your most comfortable, productive position with adjustable tilt, height, swivel, and up to 150 mm height adjustment settings.
  • - Connect to your most frequently-used displays and devices with a range of integrated ports right at the display.
Warranty:
3 years parts and labour limited warranty.
Long product name HP EliteDisplay E243i LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black, Silver:

24", Full HD 1920 x 1200, 16:10, 300cd/m²

HP EliteDisplay E243i LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black, Silver:

Take your mainstream display to the edge
Style meets substance in a strikingly modern business display crafted for optimal viewing, productivity, and ergonomics. The HP EliteDisplay E243i 61 cm (24") Monitor has a 3-sided micro-edge bezel for seamless multi-display[1] tiling and 4-way adjustability so you can comfortably power through the day.

Short summary description HP EliteDisplay E243i LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black, Silver:

HP EliteDisplay E243i, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 5 ms, Black, Silver

Long summary description HP EliteDisplay E243i LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black, Silver:

HP EliteDisplay E243i. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Video
Specs
Recommended products
Similar products
Distributors
Loading...
Disclaimer HP EliteDisplay E243i LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black, Silver 1FH49AT#ABB:
[1] Each display sold separately.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[3] HP Desktop Mini PC, Thin Client, and Chromebox sold separately and require the HP B300 PC Mounting Bracket, also sold separately. See display QuickSpecs for product compatibility.
[4] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[5] EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country. Search keyword generator on HP’s 3rd party option store for solar generator accessories at www.hp.com/go/options
[6] Each sold separately.
[7] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.