location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 1040 G4 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1000
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1040 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1EP95EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545005517 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points HP EliteBook 1040 G4 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - 7th gen Intel® Core™ i7 i7-7500U (4M Cache, 2.70 GHz)
  • - 35.6 cm (14") Full HD IPS (1920 x 1080) Touch
  • - 8GB (2133 MHz) DDR4-SDRAM & 256GB SSD
  • - Lithium-Ion (Li-Ion) battery
  • - 1.36 kg & 15.9 mm thin; Bang & Olufsen, USB C Thunderbolt port, HDMI
Long product name HP EliteBook 1040 G4 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver :
The long product name of HP EliteBook 1040 G4 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7th gen Intel® Core™ i7-7500U (4M Cache, 2.70 GHz), 8GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14") Full HD 1920 x 1080 Touch, Intel HD Graphics 620, WLAN, WebCam, Windows 10 Pro 64-bit
More>>>
HP EliteBook 1040 G4 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
The official description of HP EliteBook 1040 G4 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A new level of power
With great power, comes great productivity. Our most powerful ultraslim 35.56 cm (14") diagonal business notebook accelerates your day-to-day, and makes even your hardest tasks a breeze—with powerful multitasking, on-the-go collaboration, and industry-leading security.

Let nothing stand in your way
Power through your day with Windows 10 Pro[1] and the powerful, sleek, thin, and light HP EliteBook 1040.

High performance, high portability.
Combine power and speed with 7th Gen quad-core Intel® Core™ processor (H-Series)[2], optional PCIe Gen3 SSD[4], DDR4 memory[4].

Browse confidently
Help protect your PC from infected websites, malware, ransomware, and viruses with HP Sure Click[5]—hardware-enforced security for web browsers.

Keep visual hackers in the dark
Instantly protect against visual hacking with the optional HP Sure View[6] integrated privacy screen. At the touch of a button your screen appears unreadable to those around you while you see your content clearly.

Self-healing safeguard
Start with a genuine HP BIOS every time. HP Sure Start Gen3[7] monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.

Charge fast
Work and play with long battery life, and recharge up to 50% battery life in just 30 minutes[8] with an HP fast charging battery.

Never take your phone out of your pocket again
HP PhoneWise allows you to answer and respond to your iOS or Android™ calls and texts through your PC[9].

Easy connections
Stay productive with essential ports for optional docking[5], and connect to networks with WiFi and optional 3G/4G LTE[10].

See it clearly
Pick the right display for the way you work with FHD or UHD touch display[4].

Short summary description HP EliteBook 1040 G4 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This short summary of the HP EliteBook 1040 G4 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 1040 G4, Intel® Core™ i7, 2.7 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 1040 G4 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteBook 1040 G4 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook 1040 G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver

Supercharged performance

Powered to push your pace, the HP EliteBook 1040 is ready for your biggest challenges in and out of the office. With up to 18-hours of battery life[2] and an optional quad-core Intel® Core™ processor (H-series)[3] under the hood, there’s almost nothing you can’t handle.

Thin. Light. Your conference powerhouse.

Say hello to the ultrathin device packed with features and ready for your mobile world. Designed for conferencing with powerful audio, intuitive call management, and a 180° hinge to share your ultra-bright 700-nit display[4] in a huddle room.

Our most secure and manageable PCs

Protection is simple and manageable thanks to a cutting-edge suite of security features that lets you browse confidently, keeps visual hackers in the dark, and monitors and restores in memory BIOS automatically.

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7500U
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.7 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Keyboard
Numeric keypad *
No
Keyboard
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95451
Conflict-Free processor
Yes
Brand-specific features
HP JumpStart
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Security tools
HP BIOSphere Gen3, HP Client Security Gen3, HP DriveLock, HP Sure Start Gen3
HP Management tools
HP Driver Packs, HP System Software Manager (SSM), HP BIOS Config Utility (BCU), HP Client Catalog, HP Management Integration Kit for Microsoft System Center Configuration Manager
HP Software provided
HP Connection Optimizer, HP Hotkey Support, HP LAN Protection, HP Noise Cancellation, HP Velocity
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
67 Wh
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
Power on
Weight & dimensions
Width
328.9 mm
Depth
232.8 mm
Height
15.9 mm
Weight *
1.36 kg
Logistics data
Harmonized System (HS) code
84713000
Source Testseek summary Average rating
Reviews
Updated:
2019-11-21 23:45:53
Uk has collected 36 expert reviews for HP EliteBook 1040 G4 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
neowin.net
Updated:
2019-11-21 23:45:50
Back in September, HP announced some new PCs from its Elite lineup, which is its brand for business devices. Alongside the EliteOne all-in-one series, there were two new laptops: the EliteBook 1020 x360, and the EliteBook 1040. The two portable PCs compl...
Bottom line My biggest, and probably my only complaint about the EliteBook 1040 G4 would be that WorkWise doesn't work at this time. I think that's a really useful feature for businesses, and it should run in parallel with PhoneWise.Other than that, this PC is a deli...
95%
notebookcheck.net
Updated:
2019-11-21 23:45:51
Beauty and a beast. The EliteBook 1040 G4 now offers Intel's Core i7-7820HQ. The quad-core processor is quite a step up from most ultrabook CPUs, but how does it compare to more powerful devices and Intel's own 8th-gen Kaby Lake R silicon...
Good beautiful metal chassis, excellent heat management, very long battery life, powerful performance, fast charging, dual-Thunderbolt 3 ports w/ four PCIe lanes, instant authentication (IR camera, fingerprint sensor)...
Bad terrible webcam, a bit heavy for its class, display brightness is uneven, keyboard clatter can be loud, sorely lacks option for dedicated GPU...
87%
computershopper.com
Updated:
2019-11-21 23:45:51
Why has Lenovo started offering ThinkPad business notebooks in silver as well as matte black? Maybe to fend off competition from HP EliteBooks, which had silver first. Certainly the EliteBook 1040 G4 is a business laptop that can compete with anything on...
Good Bright, sharp display, Speedy quad-core CPU, Crisp keyboard with Skype function keys, 12.5-hour battery life, Impressive sound...
Bad Not cheap, Clumsy cursor arrow keys, No SD card slot...
Bottom line The fourth generation of HP's 14-inch business slimline combines a muscle-car CPU with luxury-car conveniences to create a highly appealing executive laptop...
80%
pcmag.com
Updated:
2019-11-21 23:45:51
More than $2,000 is a lot to spend on a non-workstation business laptop, but HP makes a case for doing just that with its new EliteBook 1040 G4 (starts at $1,379; $2,099 as tested), a 14-inch ultraportable with remote management and security features that...
Good Full HD touch screen gets very bright, Comfortable keyboard has built-in Skype for Business controls, Core i7 delivers good computing performance, Long battery life...
Bad Included software is glitchy, Pricey as configured...
Bottom line The HP EliteBook 1040 G4 packs a lot of power, but it's costly compared with other ultraportable business laptops...
70%
Laptopmag.com
Updated:
2019-11-21 23:45:51
Editor's Note: For this review, we've tested two models. The main difference between them lies in their 7th Gen Core i7 CPUs: One has an HQ-Series model, which offers more speed, and the other is a U Series model, which is more power-efficient.HP's 14-inc...
Good Bright, vibrant display, Great battery life (on some models), Sweet sound...
Bad Mediocre keyboard...
Bottom line The HP EliteBook 1040 G4 is a slick 14-inch business notebook that offers long battery life...
80%
Disclaimer HP EliteBook 1040 G4 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2] Windows 10 MM14 battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See www.bapco.com for additional details.
[3] Intel® Quad Core™ H processors are optional. Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[4] 700-nit display is optional, requires HP Sure View and must be configured at purchase. Touch enabled display will reduce actual brightness.
[4] Sold separately or as an optional feature.
[5] HP Sure Click supports Microsoft Internet Explorer and Chromium.
[6] HP Sure View integrated privacy screen is an optional feature that must be configured at purchase.
[7] HP Sure Start Gen 3, available on HP EliteBook products equipped with Intel® 7th generation processors.
[8] Recharges your battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 90 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
[9] HP PhoneWise client is only available on the HP EliteOne 1000 AiO G1, HP EliteBook x360 1020 G2, HP EliteBook 1040 G4 platforms. For HP PhoneWise system requirements see www.hp.com/go/hpphonewise. HP PhoneWise not compatible with HP WorkWise at launch.
[10] 3G/4G LTE WWAN is an optional feature that must be configured by the factory. It is not available on all products, in all regions and requires separately purchased service contract. Check with service provider for coverage and availability. Connection speeds will vary due to location, environment, network conditions, and other factors.