location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook x360 1030 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook x360
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1030 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1DT48AW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781172321 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 15:19:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2020
Product end of life date
Product Brochure/Datasheet (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook x360 1030 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - 7th gen Intel® Core™ i5 i5-7300U (3M Cache, 2.60 GHz)
  • - 33.8 cm (13.3") Full HD (1920 x 1080) Touch
  • - 8GB (2133 MHz) DDR4-SDRAM & 256GB SSD
  • - Lithium-Ion (Li-Ion) battery
  • - 1.28 kg & 14.9 mm thin; Quad Bang & Olufsen, HDMI
Long product name HP EliteBook x360 1030 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver :
The long product name of HP EliteBook x360 1030 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7th gen Intel® Core™ i5-7300U (3M Cache, 2.60 GHz), 8GB DDR4-SDRAM, 256GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080 Touch, Intel HD Graphics 620, WLAN, WebCam, Windows 10 Pro 64-bit
More>>>
HP EliteBook x360 1030 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
The official description of HP EliteBook x360 1030 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Seductive. Secure. Your new favorite carry-on.
With 360° of versatility across five modes, comprehensive security, and up to 16 hours and 30 minutes of battery life[3], the thin and light HP EliteBook x360 1030 is the perfect PC for highly mobile professionals. Wherever business or pleasure takes you, set a new benchmark for work and fun.

Let nothing stand in your way
Power through your day with Windows 10 Pro[1] and the powerful, sleek, thin, and light HP EliteBook x360.

Creativity and collaboration go hand-in-hand
The HP Active Pen provides a natural inking experience.[6] The HP Collaboration Keyboard lets you share your creations with the touch of a button. Audio by Bang & Olufsen and HP Noise Cancellation let you clearly discuss your work.

Keep visual hackers in the dark
Instantly protect against visual hacking with the optional HP Sure View[5] integrated privacy screen, featuring 3M privacy technology. At the touch of a button your screen appears unreadable to those around you while you see your content clearly.

Self-healing safeguard
Start with a genuine HP BIOS every time. HP Sure Start Gen3[4] monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.

Charge fast
Work and play long with 16 hours and 30 minutes[3] of battery life, and recharge up to 50% battery life in just 30 minutes[7] with an HP fast charging battery.

High performance, high portability.
Combine power and speed with Windows 10[1], 7th Gen Intel® Core™ processors[8], optional PCIe Gen3 SSD[9], DDR4 memory[9].

Office Intelligence
HP WorkWise[10] is office intelligence rolled into one smartphone app.

Easy connections
Stay productive with essential ports for optional docking[9], and connect to networks with WiFi and optional 3G/4G LTE[11].

Speed up the basics of IT management
Deploy the HP Manageability Integration Kit[12] to help speed up image creation and the management of hardware, BIOS, and security when managing devices through Microsoft System Center Configuration Manager.

Short summary description HP EliteBook x360 1030 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This short summary of the HP EliteBook x360 1030 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook x360 1030 G2, Intel® Core™ i5, 2.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook x360 1030 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteBook x360 1030 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook x360 1030 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-7300U, Processor frequency: 2.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver

Iconic Elite design

Beauty, durability, and functionality come together like never before. The stunning HP EliteBook x360 with a precision cut, beautiful CNC aluminum unibody frame, and diamond cut accents is designed to pass twelve MIL-STD 810G tests[2].

Take it for a spin

Be prepared for any situation with 360° flexibility. Five use modes; work, share, present, conference, and write, deliver modern-day versatility bringing new life to collaboration and productivity.

Superb protection

Get end-to-end protection from secure and manageable PCs. Protect against BIOS attacks with HP Sure Start Gen3[4], block malicious websites with HP Sure Click[5], and keep visual hackers out with optional HP Sure View[6].

The story is currently unavailable. Please, contact us.
Source Testseek summary Average rating
Reviews
Updated:
2017-08-20 03:30:46
Uk has collected 79 expert reviews for HP EliteBook x360 1030 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
bit.com.au
Updated:
2017-08-20 03:30:46
HP has built a strong reputation as a provider of business-grade IT hardware, and with good reason. The company's laptops reliably feature excellent performance, strong business functionality and attractive design, and HP is now looking to continue this t...
Bottom line The screen is somewhat disappointing, but the HP Elitebook X360 is otherwise an excellent business-class convertible laptop. It's got plenty of power, a plethora of ports and security features, and a sharp, elegant aesthetic.OverallSpecsFrom $1999 AUD(pri...
80%
gadgetscentral.co.uk
Updated:
2017-08-20 03:30:46
2017 is rapidly turning into the rear of the ultra-sleek 2-in-1. The HP EliteBook x360 G2 is the latest challenger and it's a fine example of the breed.It's clad in smart, matte silver aluminium, packed with high-spec internals and, just like the Dell XPS...
Bottom line The HP EliteBook x360 G2 is a fantastic 2-in-1 laptop that deserves high praise. From its sturdy, sleek design to performance and connectivity options, through to its excellent battery life and security options, it's a cracking 13.3in laptop.It's let down...
0%
expertreviews.co.uk
Updated:
2017-08-20 03:30:46
It’s clad in smart, matte silver aluminium, packed with high-spec internals and, just like the Dell XPS 13 2-in-1 it’s slim and light enough that it looks just like a regular laptop, even up close.And yet, the HP EliteBook x360 G2 is as flexible as any 2-...
Good Great performance, Stylish design, Full range of ports...
Bad Disappointing screen, Slightly thick, Runs worryingly hot...
Bottom line With Intel’s latest processor inside, the HP EliteBook x360 is fast, but it also gets toasty...
80%
itpro.co.uk
Updated:
2017-08-20 03:30:46
Sign up for our daily newsletter Image 1 of 6 HP has built a strong reputation as a provider of business-grade IT hardware, and with good reason. The company's laptops reliably feature excellent performance, strong enterprise functionality and attractiv...
Good Excellent performance, stylish design and appearance, Full complement of ports...
Bad Underwhelming screen, Slightly chunky compared to other convertibles...
Bottom line Despite being let down by a somewhat disappointing screen, the HP Elitebook X360 is a phenomenal business-class hybrid. It's got plenty of power, a plethora of ports and a sharp, elegant aesthetic to ensure that you'll stand out at your next client mee...
80%
trustedreviews.com
Updated:
2017-08-20 03:30:46
HP's EliteBook line has been a mainstay of business laptops for years, and the EliteBook x360 G2 is perhaps the company's most attractive yet. With a fully flexible hinge, metal chassis, support for an optional stylus and glut of security features, this i...
Good Attractive design, Lots of security features, Good performance, Decent battery life...
Bad Slower SSD on this model, Stylus costs extra in UK...
90%
Digitaltrends.com
Updated:
2017-08-20 03:30:46
Intel's Ultrabook initiative and Microsoft's Surface have raised people's expectations of what qualifies as an acceptable high-end Windows 10 PC. Nowhere is this truer than with business-class notebooks, where employees expect the same qualities in employ...
Good Elegant design and superior build quality, Excellent keyboard and touchpad, Strong business features and value, Solid performance, 3-year standard warranty...
Bad A little expensive, Dim 1080p screen with only average quality, Uncomfortable heat exhaust port...
Bottom line If you're looking for a secure, manageable, and good-looking productivity workhorse, then the HP EliteBook x360 G2 is an excellent option. You'll pay just a bit more than for a mainstream 13.3-inch 2-in-1 machine, but you'll get more than enough value to...
80%
wovow.org
Updated:
2017-08-20 03:30:46
The HP brand has just launched its smartphone HP Elite x3. It is a Dual-SIM model specially designed for the company and for professional profiles, which easily transforms into a laptop and has several accessories to help workers in their daily tasks. Its...
0%
HEXUS.net
Updated:
2017-08-28 02:26:52
Want a high-quality business laptop? Lenovo's ThinkPad X1 Carbon has set the benchmark, but this is a fiercely contested area of the market, with multiple manufacturers eager to lock down lucrative enterprise contracts. HP is one of the biggest names in t...
Good Solid performance, Outstanding battery life, Great keyboard and trackpad, Optional pen is a useful accessory, Comprehensive security, Three-year warranty...
Bad Display could be brighter, Not great in tablet mode, Limited UK configuration options...
Bottom line When tasked with purchasing, say, 100 laptops for your workforce, it can be difficult to pick one model that ticks all the relevant boxes. If you happen to be facing that particular dilemma, take a good look at HP's EliteBook x360 G2.Introduced as one...
0%
pcauthority.com.au
Updated:
2017-09-17 02:08:06
Packed with a slew of business features, HP's latest convertible laptop is gunning for the boardroom. The aluminium unibody is accented with diamond-cut edges, with a professional aesthetic that's attractive without being garish. Despite its sleek looks...
Bottom line "It adds up to one of the most versatile and well-rounded convertible laptops around."...
83%
techradar.com
Updated:
2017-11-02 01:50:00
The HP EliteBook x360 1030 G2 is the company's mainstream device for those looking to grab a laptop that can also double as a tablet if needed. It is the company's cheapest convertible notebook and competes with the likes of the Lenovo ThinkPad X1 Yoga an...
Good Excellent value for money, Superb performance and battery life, Attractive optional features...
Bad CPU used in test machine is not available at retail, SATA SSD, Proprietary power port...
Bottom line There are two models of this EliteBook that feature the Core i5 CPU – choose wisely and opt for the more expensive one which carries the part number 1EN90EA#ABU. At £1,427 ($1,880) at the time of writing, it is slightly dearer than the other model (by abo...
80%
gadgetguy.com.au
Updated:
2017-11-09 03:36:03
HP's Elite range of PCs, notebooks and more are reserved for business use. They are top specified, have Mil-STD 810G durability, incredible reliability and longevity. HP's EliteBook x360 1030 G2 comes with a range of processors, ram, storage, screens, tou...
Good Rugged Mil-STD construction and enterprise quality build, Stunning looks, thin and light, Silent running – no fan noise on the i5, Good Wacom Pen, Love the keyboard and trackpad – among the best, X360 is the most useful form factor...
Bad Larger top and bottom screen bezels than the Spectre – no big issue, Chunky external power brick – it is big at 400g Would have liked second USB-C port but 2 x USB-A ports are great, Average audio does not quite deliver what I expect of B&O tuning...
92%
neowin.net
Updated:
2017-08-20 03:30:46
Announced back in January at CES alongside some new Spectre x360 PCs, HP unveiled the EliteBook x360 1030 G2, a convertible from its business lineup. It's a premium convertible device, and it comes with a number of business-centric features.For one thing...
Bottom line The HP EliteBook x360 1030 G2 is an excellent 360-degree convertible for businesses. The hinge allows it to conform to multiple form factors and therefore multiple use cases. It's fantastic for anything from standard laptop productivity, to showing presen...
0%
computershopper.com
Updated:
2017-08-20 03:30:46
So many consumer and business laptops nowadays look, in profile or general demeanor, like Apple's iconic MacBook Air —tapered silver slices—that it has become cliche to call something a "MacBook Air clone." And while HP's new flagship business 2-in-1, the...
Good Business-calling-specific keys, audio features, Superlight design, Full-size ports, Long battery life, plus quick-charge function, Robust performance, in our maxed-out test configuration...
Bad Keyboard feels decent and clicky, but slightly shallow, Tinny, low-impact audio for anything but speech...
Bottom line A superior rotating 2-in-1 for business, the x360 emphasizes collaboration features, battery life, pen input, and max mobility in a classy 13.3-inch machine you'll be proud to carry. Read More...
80%
notebookcheck.net
Updated:
2017-08-20 03:30:46
A true favorite! HP's EliteBook series stands for high-end business laptops. In this review, you will find out if HP can follow up on their promises with this EliteBook x360 1030 G2...
Good fancy design, flawless workmanship, very good input devices, good system performance, no CPU throttling, high flexibility due to 360-degree hinges, low energy consumption, very long battery life, pleasantly quiet (often completely silent), extensive secu...
Bad low display brightness, no NVMe SSD, 256 GB SSD, hardly any possibilities for expansion...
88%
pcmag.com
Updated:
2017-08-20 03:30:46
The HP EliteBook x360 1030 G2 (starts at $1,269; $1,979 as tested) is a business laptop with a slim, 2-in-1 convertible form factor. It has a multimode hinge, so you can use the keyboard and the screen in various positions, and the laptop delivers an impr...
Good Long battery life, Intel Core i7 power, Compact, convertible form factor, Premium construction and design, USB-C with Thunderbolt 3 port and USB 3,0 ports, Windows Hello works with fingerprint reader and IR webcam...
Bad 512GB SSD and 16GB of RAM make it somewhat pricey, Lacks on-board storage for Active Pen...
Bottom line Despite its flashy exterior, the HP EliteBook x360 2-in-1 laptop is all business inside, with an Intel Core i7 processor, 14-hour battery life, and a comprehensive set of security features...
80%
arstechnica.com
Updated:
2017-08-20 03:30:46
Whether you like it or not, you probably spend more time on your work computer than your personal machine. If those devices happen to be one and the same, then you probably want something thin, light, and attractive, not one of the bulky business laptops...
Good battery life...
Bad Pen requires a AAAA battery, Price quickly increases depending on how many HP extra features you want...
0%
Laptopmag.com
Updated:
2017-08-20 03:30:46
Business laptops typically reflect the corporate market they're built for: They're inoffensive and just a tad boring. But it doesn't have to be this way. HP's new EliteBook x360 G2 is proof that your work laptop should be no less sleek, comfortable or pow...
Good Beautiful design, Long battery life, Variety of security options, Great keyboard...
Bad Dimmer-than-average display...
Bottom line The HP EliteBook x360's great keyboard, stunning looks, long battery life and variety of security features make it the business 2-in-1 to beat...
90%
tomsitpro.com
Updated:
2018-01-27 02:20:57
The best HP laptops for business offer solid security, durability and excellent designs. Check out our top-rated picks here.Editor's Note: At CES 2018 in January, HP announced two updates to its line of laptops. The popular HP Spectre x360 15 is getting a...
0%
topnewreview.com
Updated:
2019-11-14 06:37:45
Packed with a slew of business features, HP 's latest convertible laptop is gunning for the boardroom. The aluminium unibody is accented with diamond-cut edges, with a professional aesthetic that's attractive without being garish. Despite its sleek looks...
80%
topnewreview.com
Updated:
2019-11-14 06:37:45
While you can achieve some cleverness thanks to the extra flexibility of the screen hinge, you'll either use it as a laptop or as a tablet (on steroids). HP claims it actually has five modes, with ‘presentation', ‘media' and ‘conference' rounding things o...
0%
Brand Image Product code Product Stock Price from
HP EliteBook x360 1030 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver HP EliteBook x360 1030 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver
(show image)
1YP96EC 1030 G2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Disclaimer HP EliteBook x360 1030 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2] MIL STD 810G testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[3] Windows 10 MM14 battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See www.bapco.com for additional details.
[4] HP Sure Start Gen 3, available on HP EliteBook products equipped with Intel® 7th generation processors.
[5] Available as a web-download for the HP EliteBook x360 1030 G2 at support.hp.com/us-en/drivers/selfservice/hp-elitebook-x360-1030-g2/14169372 . Supports Microsoft® Internet Explorer and Chromium™.
[6] HP Sure View integrated privacy screen is an optional feature that must be configured at purchase expected to be available Q2 2017.
[6] Sold separately or as an optional feature. Inking requires Windows 10.
[7] Recharges your battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
[8] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[9] Optional features sold separately or as add on features.
[10] HP WorkWise smartphone app will soon be available as a free download on the App Store and Google Play.
[11] 3G/4G LTE WWAN is an optional feature that must be configured by the factory. It is not available on all products, in all regions and requires separately purchased service contract. Check with service provider for coverage and availability. Connection speeds will vary due to location, environment, network conditions, and other factors.
[12] HP Manageability Integration Kit will be available soon as a download from www8.hp.com/us/en/ads/clientmanagement/overview.html.