location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1D0H7AA 512 GB M.2 PCI Express 3.0 NVMe TLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1D0H7AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1D0H7AA#AC3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122270742 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Dec 2022 02:50:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 1D0H7AA 512 GB M.2 PCI Express 3.0 NVMe TLC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 512 GB M.2 PCI Express 3.0
  • - Read speed: 3100 MB/s
  • - Write speed: 2800 MB/s
  • - TLC NVMe
  • - Component for: Laptop
Warranty: One-year limited warranty.
Long product name HP 1D0H7AA 512 GB M.2 PCI Express 3.0 NVMe TLC :
The long product name of HP 1D0H7AA 512 GB M.2 PCI Express 3.0 NVMe TLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

512 GB PCI-e 3x4 NVMe M2 SSD
More>>>
HP 1D0H7AA 512 GB M.2 PCI Express 3.0 NVMe TLC:
The official description of HP 1D0H7AA 512 GB M.2 PCI Express 3.0 NVMe TLC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize your storage capacity with the HP 512 GB PCI-e 3X4 NVME M2 SSD that removes mechanical barriers to high performance with no moving parts and helps keep your data safe.

Short summary description HP 1D0H7AA 512 GB M.2 PCI Express 3.0 NVMe TLC:
This short summary of the HP 1D0H7AA 512 GB M.2 PCI Express 3.0 NVMe TLC data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1D0H7AA, 512 GB, M.2, 3100 MB/s

Long summary description HP 1D0H7AA 512 GB M.2 PCI Express 3.0 NVMe TLC:
This is an auto-generated long summary of HP 1D0H7AA 512 GB M.2 PCI Express 3.0 NVMe TLC based on the first three specs of the first five spec groups.

HP 1D0H7AA. SSD capacity: 512 GB, SSD form factor: M.2, Read speed: 3100 MB/s, Write speed: 2800 MB/s, Component for: Laptop

Features
SSD capacity *
512 GB
SSD form factor *
M.2
Interface *
PCI Express 3.0
NVMe *
Yes
Memory type *
TLC
Component for *
Laptop
Hardware encryption *
No
Read speed
3100 MB/s
Write speed
2800 MB/s
PCI Express interface data lanes
x4
Mean time between failures (MTBF)
1500000 h
Weight & dimensions
Width
80 mm
Depth
22 mm
Height
2.3 mm
Weight
8 g
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Other features
Compatible products
HP ZBook 15 G5 Mobile Workstation, HP ZBook 15 G5 Mobile Workstation, HP ZBook 17 G6 Mobile workstation, HP EliteBook x360 1040 G6 Notebook PC, HP EliteBook x360 1040 G5 Notebook PC, HP EliteBook x360 1030 G3 Notebook PC, HP EliteBook 830 G6 Notebook PC, HP ProBook 640 G4 Notebook PC, HP ProBook 650 G4 Hex Core Notebook PC, HP ProBook 650 G4 Notebook PC, HP ProBook 640 G5 Notebook PC, HP ProBook 650 G5 Notebook PC, HP EliteBook 840 G5 Notebook PC, HP EliteBook 850 G5 Notebook PC, HP EliteBook 840 G6 Notebook PC, HP EliteBook 850 G6 Notebook PC, HP EliteBook 840r G4 Notebook PC, HP Elite Dragonfly Notebook PC, HP EliteBook 840 G6 Healthcare Edition Notebook PC, HP EliteBook 840 G5 Healthcare Edition Notebook PC, HP EliteBook 735 G6 Notebook PC, HP EliteBook 735 G5 Notebook PC, HP EliteBook x360 830 G6 Notebook PC, HP EliteBook x360 830 G7 Notebook PC, HP ZHAN 66 Pro 15 G2 Notebook PC, HP ZHAN 66 Pro 13 G2 Notebook PC, HP ZHAN 66 Pro 14 G2 Notebook PC, HP ZHAN X 13 G2 Notebook PC, HP EliteBook 830 G5 Notebook PC, HP EliteBook 745 G6 Notebook PC, HP ProBook 645 G4 Notebook PC, HP EliteBook 745 G5 Notebook PC, HP EliteBook 755 G5 Notebook PC, HP ZBook 15 G6 Mobile Workstation, HP ZBook 15 G5 Mobile Workstation, HP ZBook 14u G6 Mobile Workstation, HP EliteBook 1050 G1 Notebook PC, HP ZBook 15u G6 Mobile Workstation, HP EliteBook x360 830 G5 Notebook PC, HP ProBook 445R G6 Notebook PC, HP ProBook 455R G6 Notebook PC, HP ProBook 445 G6 Notebook PC, HP ProBook 440 G6 Notebook PC, HP ProBook 450 G7 Notebook PC, HP ProBook 430 G7 Notebook PC, HP ProBook x360 440 G1 Notebook PC, HP ProBook 430 G6 Notebook PC, HP ProBook 450 G6 Notebook PC, HP ProBook 455 G6 Notebook PC, HP ProBook 440 G7 Notebook PC
Logistics data
Harmonized System (HS) code
84717070
Country Distributor
España 1 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)
Portugal 1 distributor(s)