HP logo

HP 32GB DDR4-2666 DIMM memory module 1 x 32 GB 2666 MHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32172
Info modified on:
14 Jun 2024, 08:53:56
End of life date:
31 Dec 2021
Warranty:
One year limited hardware warranty
Long product name HP 32GB DDR4-2666 DIMM memory module 1 x 32 GB 2666 MHz:

32GB (1 x 32GB), DDR4-2666, SODIMM, None ECC

HP 32GB DDR4-2666 DIMM memory module 1 x 32 GB 2666 MHz:

Boost the capabilities of your HP Business Desktop PC and improve system performance and application responsiveness with low-power, high-speed DDR4 memory from HP.

Short summary description HP 32GB DDR4-2666 DIMM memory module 1 x 32 GB 2666 MHz:

HP 32GB DDR4-2666 DIMM, 32 GB, 1 x 32 GB, DDR4, 2666 MHz, 260-pin SO-DIMM

Long summary description HP 32GB DDR4-2666 DIMM memory module 1 x 32 GB 2666 MHz:

HP 32GB DDR4-2666 DIMM. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 260-pin SO-DIMM

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.