HP logo

HP Z27q G3 QHD LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14183
Info modified on:
07 Jun 2024, 17:10:38
Bullet Points HP Z27q G3 QHD LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Silver:
  • - Get remarkable color accuracy and precise, vibrant detail with 99% sRBG color gamut and Quad HD resolution<sup>[1]</sup>.
  • - Meticulously crafted with a frameless design this 27" (68.58 cm) diagonal screen monitor has 4 way ergonomic adjustability so you can work comfortably.
  • - Experience exceptional vibrancy with HP Eye Ease, the always on low blue light filter that reduces blue light exposure with zero impact to true color accuracy.
  • - Its plastics consist of over 80% recycled materials<sup>[2]</sup> plus it has 100% sustainably sourced and recyclable packaging<sup>[3]</sup>.
Warranty:
3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP Z27q G3 QHD LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Silver:

Z27q G3 QHD Display

HP Z27q G3 QHD LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Silver:

Exquisitely crafted for every detail
Meticulously crafted to surpass every design standard, the HP Z27q G3 QHD Display is composed of authentic aluminum and delivers an impressive, frameless viewing experience. Bring your ideas to life with remarkable color accuracy in precise Quad HD resolution. Refine your work experience and transform your PC into a powerhouse with this 27 inch diagonal screen monitor.

Short summary description HP Z27q G3 QHD LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Silver:

HP Z27q G3 QHD, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, 5 ms, Silver

Long summary description HP Z27q G3 QHD LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Silver:

HP Z27q G3 QHD. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Silver

Distributors
Loading...
Disclaimer HP Z27q G3 QHD LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Silver 1C4Z7AT#ABB:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.