location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Travel USB-C Multi Port Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travel USB-C Multi Port Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1C1Y5AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122255220 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 03:31:58
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Travel USB-C Multi Port Hub
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy a convenient hub for all your connectivity needs, with a USB-C® port for pass-through charging to your laptop, plus USB 3.0 ports for up to 5 Gbps signaling rate and USB 2.0 ports for accessory connectivity.[2]
  • - Only one USB-C® port required for powering your laptop and all your accessories.
  • - Connect to your displays with ease using this single USB-C® hub with simultaneous HDMI and VGA connection.[1]
Warranty: Two-year limited warranty.
Long product name HP Travel USB-C Multi Port Hub :
The long product name of HP Travel USB-C Multi Port Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Travel USB-C Multi Port Hub
More>>>
HP Travel USB-C Multi Port Hub:
The official description of HP Travel USB-C Multi Port Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connected. Charged. Compatible.
Travel light with the USB-C® hub that weighs only 0.378 lb / 171 g. Now, you can charge and connect all your devices with just one hub that includes six ports for data transfer, accessories and charging. Plus, enjoy a connection that is designed to support 1 Gbps RJ45 ethernet port and USB-C® connector that allows you to stream to both HDMI and VGA simultaneously.[1]

Short summary description HP Travel USB-C Multi Port Hub:
This short summary of the HP Travel USB-C Multi Port Hub data-sheet is auto-generated and uses the product title and the first six key specs.

HP Travel USB-C Multi Port Hub, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Black, MicroSD (TransFlash), SD, China, 140 mm

Long summary description HP Travel USB-C Multi Port Hub:
This is an auto-generated long summary of HP Travel USB-C Multi Port Hub based on the first three specs of the first five spec groups.

HP Travel USB-C Multi Port Hub. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product colour: Black, Compatible memory cards: MicroSD (TransFlash), SD, Country of origin: China. Width: 140 mm, Depth: 70 mm, Height: 20 mm. Package width: 189 mm, Package depth: 80 mm, Package height: 44 mm

Connect to any device, anytime

Enjoy a convenient hub for all your connectivity needs, with a USB-C® port for pass-through charging to your laptop, plus USB 3.0 ports for up to 5 Gbps signaling rate and USB 2.0 ports for accessory connectivity.[2]

One port for connectivity and power

Only one USB-C® port required for powering your laptop and all your accessories.

Seamless connection. Smooth streaming.

Connect to your displays with ease using this single USB-C® hub with simultaneous HDMI and VGA connection.[1]

Stay connected, stay working

Enjoy an internet connection you can count on using the 1 Gbps RJ45 Ethernet port.

More memory. More convenience.

Save time using a memory card reader that transfers both SD and Micro SD (TransFlash) content simultaneously.

Scalable, pocket-sized power

Stay productive using a hub that delivers scalable power to your laptop through 65W or 90W adapters.[3]

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
2
VGA (D-Sub) ports quantity
1
Microphone in *
No
Combo headphone/mic port
Yes
Network
Ethernet LAN *
No
Performance
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), SD
Product colour *
Black
Country of origin
China
Weight & dimensions
Width
140 mm
Depth
70 mm
Height
20 mm
Weight
130 g
Packaging data
Package width
189 mm
Package depth
80 mm
Package height
44 mm
Package weight
200 g
Brand-specific features
HP GTIN (EAN/UPC)
195122255237
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Belgium 1 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Travel USB-C Multi Port Hub:
Disclaimer

[1] HDMI port supports 4K@30Hz and VGA port supports 1080p@60Hz when two ports work individually. When using two monitors at the same time, resolution on both monitors is 1080p and content is same on both. 65W or 90W AC adapter recommended for best operation. Actual product may vary from image shown.
[2] Actual throughput may vary.
[3] Power adapter not included.