location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre Bluetooth® Mouse 500

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spectre Bluetooth® Mouse 500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1AM57AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781055167 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 282047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Bullet Points HP Spectre Bluetooth® Mouse 500
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Blue LED 1600 DPI Grey
  • - Ambidextrous Bluetooth
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 2 AAA
Long product name HP Spectre Bluetooth® Mouse 500 :
The long product name of HP Spectre Bluetooth® Mouse 500. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Spectre Bluetooth® Mouse 500
More>>>
HP Spectre Bluetooth® Mouse 500:
The official description of HP Spectre Bluetooth® Mouse 500 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High performance PCs deserve exceptional accessories. This wireless Bluetooth® mouse combines next level precision and accuracy with a premium design that’s impossible to ignore.[1,2]
Custom to your touch
Switch resolution between 1,000, 1300 and 1,600 DPI to adjust your tracking speed.
Hyper scrolling
Swipe a finger for ultra-fast scrolling when you need to go the distance.
Stunning design
Color-matched to your HP PC, with a brushed grain finish and comfortable design.

Short summary description HP Spectre Bluetooth® Mouse 500:
This short summary of the HP Spectre Bluetooth® Mouse 500 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre Bluetooth® Mouse 500, Ambidextrous, Blue LED, Bluetooth, 1600 DPI, Grey

Long summary description HP Spectre Bluetooth® Mouse 500:
This is an auto-generated long summary of HP Spectre Bluetooth® Mouse 500 based on the first three specs of the first five spec groups.

HP Spectre Bluetooth® Mouse 500. Form factor: Ambidextrous. Movement detection technology: Blue LED, Device interface: Bluetooth, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Grey

Mouse
Purpose *
Office
Device interface *
Bluetooth
Movement detection technology *
Blue LED
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Recommended usage
PC/Laptop
Bluetooth version
3.0+HS
Design
Form factor *
Ambidextrous
Product colour *
Grey
HP segment
Home
Power
Power source *
Batteries
Number of batteries supported
2
Power
Battery type
AAA
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Mac operating systems supported
Yes
Weight & dimensions
Width
121.3 mm
Depth
65 mm
Height
30 mm
Weight
100 g
Packaging data
Quick start guide
Yes
Package width
2000 mm
Package depth
1420 mm
Package height
600 mm
Package weight
180 g
Logistics data
Country of origin
China
Country Distributor
España 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)