location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z25xs G3 computer monitor 63.5 cm (25") 2560 x 1440 pixels Quad HD Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z25xs G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1A9C9AT#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122232368 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2024 02:18:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2022
Product end of life date
Bullet Points HP Z25xs G3 computer monitor 63.5 cm (25") 2560 x 1440 pixels Quad HD Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Create with over a billion exceptionally vibrant colors in 99% sRBG and 95% DCI-P3 coverage[1] - all in vivid HDR and QHD resolution. This PANTONE® Validated monitor allow creators to optimize their own color spaces.
  • - Meticulously crafted with a razer-thin, frameless design this 25" (63.5 cm) diagonal screen monitor connects to a Mac® or PC and lets you work comfortably with 4-way adjustable ergonomics.
  • - Adjust your monitor's brightness with the touch of a button and switch easily between color presets with a simple joypad.
  • - Its plastics consist of over 80% recycled materials[2] plus it has 100% sustainably sourced and recyclable packaging[3].
Warranty: 3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP Z25xs G3 computer monitor 63.5 cm (25") 2560 x 1440 pixels Quad HD Grey :
The long product name of HP Z25xs G3 computer monitor 63.5 cm (25") 2560 x 1440 pixels Quad HD Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

63.5cm (25") Quad HD 2560 x 1440 IPS, 16:9, 266cd/m², 1.07B, 14ms, 178°/178°, 1000:1
More>>>
HP Z25xs G3 computer monitor 63.5 cm (25") 2560 x 1440 pixels Quad HD Grey:
The official description of HP Z25xs G3 computer monitor 63.5 cm (25") 2560 x 1440 pixels Quad HD Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extraordinary color accuracy and picture-perfect design.
Remove barriers between designer and design with the HP DreamColor Z25x G3 Monitor. Create jaw-dropping visuals with over a billion colors and hyper-realistic contrast in QHD HDR. Work flawlessly in your chosen medium with purpose-built, factory-calibrated color presets for Mac® and PC.

Short summary description HP Z25xs G3 computer monitor 63.5 cm (25") 2560 x 1440 pixels Quad HD Grey:
This short summary of the HP Z25xs G3 computer monitor 63.5 cm (25") 2560 x 1440 pixels Quad HD Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z25xs G3, 63.5 cm (25"), 2560 x 1440 pixels, Quad HD, 14 ms, Grey

Long summary description HP Z25xs G3 computer monitor 63.5 cm (25") 2560 x 1440 pixels Quad HD Grey:
This is an auto-generated long summary of HP Z25xs G3 computer monitor 63.5 cm (25") 2560 x 1440 pixels Quad HD Grey based on the first three specs of the first five spec groups.

HP Z25xs G3. Display diagonal: 63.5 cm (25"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Grey

The right colors, right out of the box.

Create with over a billion exceptionally vibrant colors in 99% sRBG and 95% DCI-P3 coverage[1] - all in vivid HDR and QHD resolution. This PANTONE® Validated monitor has user presets that allow creators to optimize their own color space. Choose your workflow with calibrated color presets for web design (sRGB D65), print design (sRGB D50), photography (DCI-P3 D65), HD video (BT.709), or customize one that's for exactly right for you.

Beautifully designed for all creators.

Remove barriers between design and designer with the thoughtfully crafted, frameless experience of this 25" (63.5 cm) diagonal screen monitor. It features a single USB-C® port that connects both video and data and powers either your Mac® or PC. And let's you work comfortably with 4-way adjustable ergonomics.

Easy adjustments for a smooth workflow.

Enjoy an uninterrupted workflow and quickly see every detail of what you're creating by adjusting your monitor's brightness with the touch of a button. Plus a simple joypad lets you switch easily between your color presets.

Display
Display diagonal *
63.5 cm (25")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
266 cd/m²
Response time
14 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1280 x 800, 1440 x 900 (WXGA+), 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Pixel pitch
0.216 x 0.216 mm
Digital horizontal frequency
30 - 95 kHz
Digital vertical frequency
59 - 60 Hz
Display diagonal (metric)
63.5 cm
Surface hardness
3H
Colour depth
10 bit
Performance
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Grey
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
3
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery up to
100 W
HDMI *
Yes
HDMI ports quantity
1
Ports & interfaces
HDMI version
2.0
DisplayPorts quantity
2
DisplayPort version
1.4
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Power consumption (typical) *
35 W
Power consumption (standby) *
0.5 W
Power consumption (max)
205 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
569 mm
Depth (with stand)
205 mm
Height (with stand)
518 mm
Weight (with stand)
6.2 kg
Width (without stand)
569 mm
Depth (without stand)
46 mm
Height (without stand)
333 mm
Packaging data
Package width
655 mm
Package depth
149 mm
Package height
400 mm
Package weight
9.2 kg
Sustainability
Sustainability certificates
ENERGY STAR
Country Distributor
Italia 1 distributor(s)
Disclaimer HP Z25xs G3 computer monitor 63.5 cm (25") 2560 x 1440 pixels Quad HD Grey:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower. [5] The HP Pixel Policy allows no bright sub-pixel defects for this display. For complete details, see http://support.hp.com/us-en/document/c00288895.
[6] Z Display Conferencing Speaker Bar Sold Separately.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Included cables may vary by country.
HP-applied uniformity compensation to each Z25xs G3 display, which brings the typical uniform peak luminance down to 266 cd/m² from a 400 cd/m² native peak brightness. Display supports luminance calibration up to 266 cd/m², reserving any luminance headroom for panel aging compensation.