HP logo

HP OMEN Blast Headset

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190126
Info modified on:
23 Feb 2024, 10:11:04
End of life date:
31 Jul 2023
Bullet Points HP OMEN Blast Headset:
  • - Use our elite audio equalizer to create and manage unique audio profiles for all your games in OMEN Command Center.
  • - Isolate all the sweet things you say for all to hear with the retractable uni-directional passive noise-cancelling mic.
  • - One headset rules them all: PC, PS4, Xbox, or Nintendo Switch. Now you can throw out all your inferior headsets.<sup>[1]</sup>
  • - Keep your eyes on the game with no-look volume and mute controls right on the cable.
  • - No more ear pain if you ever decide to pull off your headset, thanks to suspension headband and super-duper-soft padding.
Warranty:
Two-year limited warranty.
Long product name HP OMEN Blast Headset:

OMEN Blast Headset

HP OMEN Blast Headset:

Now hear this, there's a new crown in town
Get your head in every game with one sensational sounding headset. It comes packing 7.1 surround sound, 24-bit USB DAC, a retractable noise cancelling mic.[1]

Short summary description HP OMEN Blast Headset:

HP OMEN Blast Headset, Wired, Gaming, 390 g, Headset, Black

Long summary description HP OMEN Blast Headset:

HP OMEN Blast Headset. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming, Cable length: 1.2 m. Weight: 390 g. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP OMEN Blast Headset 1A858AA:
[1] Requirements for full wired functionality are Windows 10 and higher, USB (DAC), OMEN Command Center, (Voice, Audio, OCC). Limited wired functionality (no OCC) - Mac iOS, Chrome, PS4, Xbox One (Voice, Audio), Nintendo Switch (Audio Only).
[2] Listening to personal stereo equipment at full volume for long periods can damage the user’s hearing. To reduce the risk of hearing damage, lower the volume and amount of time listening at full volume
[3] To prevent possible hearing damage, do not listen at high volume levels for long periods.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.