location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P-Series P24 G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
P-Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P24 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1A7E5AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122231248 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:06:17
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2023
Product end of life date
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP P-Series P24 G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Navigate documents and spreadsheets and work in applications side by side on the 23.8" (60.45 cm) diagonal Full HD IPS screen with 1920 x 1080 resolution.
  • - Set a new style standard with a 3-sided micro-edge bezel for unlimited sightlines and virtually seamless multi-display[1] setups. See the screen clearly from almost anywhere with 178° viewing angles.
  • - Quickly connect to your devices and additional displays through the HDMI, DisplayPort™, and VGA connectors.
Warranty: 5 years Next Business Day Onsite Support. HP support includes HP 3-year limited warranty plus a 5-year HP Onsite Care Pack support, as of date of purchase of the hardware product. Onsite support is offered if the problem cannot be handled over the phone. Delivery of support services outside of the applicable HP coverage areas may be subject to longer response times.
Long product name HP P-Series P24 G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey :
The long product name of HP P-Series P24 G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P24 G4 24 FHD Monitor
More>>>
HP P-Series P24 G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey:
The official description of HP P-Series P24 G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable large-screen productivity.
See more of your work onscreen with less window toggling on the HP P24 G4 FHD Monitor. It has business-class presentation features, and advanced connectivity to complement today’s workspaces.

Short summary description HP P-Series P24 G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey:
This short summary of the HP P-Series P24 G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP P-Series P24 G4, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, Grey

Long summary description HP P-Series P24 G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey:
This is an auto-generated long summary of HP P-Series P24 G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey based on the first three specs of the first five spec groups.

HP P-Series P24 G4. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Grey

Crisp images for all your content.

Easily navigate documents and spreadsheets and work in multiple applications side by side on the 23.8" (60.45 cm) diagonal Full HD IPS screen with vibrant 1920 x 1080 resolution.

A beauty at any price.

Set a new style standard with a sleek design that has a 3-sided micro-edge bezel for practically unlimited sightlines and virtually seamless multi-display[1] setups. See the screen clearly from almost anywhere in the room with 178° viewing angles.

Versatile connectivity.

Quickly connect to your devices and additional displays through the HDMI and DisplayPort™ connectors. Get legacy device compatibility from the VGA connector.

Create an efficient workspace.

Attach your HP PC or select HP Thin Client directly behind the display. [2]

Adjust your view.

Filter blue light emission and shift colors to a warmer spectrum for more comfortable viewing with HP Low Blue Light mode.

Place it where you need it.

Free up valuable desk space with mounting options enabled by the 100-mm VESA pattern. [3]

Responsibly made.

Energy efficiency and environmental sustainability are built into every ENERGY STAR® and TCO certified, EPEAT® 2019 registered, and low halogen display. [4,5]

Personalize and help protect your monitor.

Customize your monitor and help deter theft with easy, intuitive HP Display Center software that lets you tailor your settings, partition screens, and more through the host PC. [6]

We have your back.

We’re just a call or click away. Rest assured that your IT investment is supported with our three-year standard limited warranty. To extend your protection, select an optional HP Care Pack. [7]

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1366 x 768, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Response time (fast)
5 ms
Colour gamut standard
NTSC
Colour gamut
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
Yes
Design
Market positioning *
Business
Product colour *
Grey
Country of origin
China
Certification
Australian-New Zealand MEPS; BSMI; CB; CCC; CE; CEL; CSA; EAC; Energy Star; FCC; ICES; ISO 9241-307; KC; KCC; NOM; PSB; TUV-S; UL; VCCI; Vietnam MEPS; WEEE; ISC
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI version
1.4
DisplayPorts quantity
1
Ports & interfaces
DisplayPort version
1.2
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
No
Tilt angle range
-5 - 23°
Plug and Play
Yes
Power
Power consumption (max)
26 W
Power consumption (average)
22 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
European Product Registry for Energy Labelling (EPREL) code
355719
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC
Weight & dimensions
Width (with stand)
538.2 mm
Depth (with stand)
211.6 mm
Height (with stand)
464.3 mm
Weight (with stand)
4.51 kg
Width (without stand)
538.2 mm
Depth (without stand)
45.9 mm
Height (without stand)
325.6 mm
Packaging data
Package width
598 mm
Package depth
165 mm
Package height
415 mm
Package weight
6.04 kg
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Arsenic-free display glass; Low halogen; Mercury-free display backlights; TCO Certified
Country Distributor
United Arab Emirates 1 distributor(s)
Disclaimer HP P-Series P24 G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey:
Disclaimer

[1] Each display sold separately.

[2] HP Desktop Mini, HP Chromebox, and HP Thin Client sold separately. Requires HP B300 PC Mounting Bracket for Monitors, sold separately.
[3] Mounting hardware sold separately.
[4] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
[5] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[6] Requires Windows 10 on host PC.
[7] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Lock is sold separately.
EPEAT® 2019 registered where applicable. EPEAT ® registration varies by country. See www.epeat.net for registration status by country.