HP logo

HP Renew 14 Navy Slim Briefcase

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155117
Info modified on:
29 Oct 2024, 07:42:07
End of life date:
31 Dec 2022
Bullet Points HP Renew 14 Navy Slim Briefcase:
  • - Look sharp in and out of the office with the beautifully crafted slim briefcase designed from recycled plastic bottles.<sup>[1]</sup>
  • - Keep your laptop and personal items safe with waterresistant material that’s designed to stay dry.
  • - Easily grab your phone, tickets and other essentials through the quick access pocket.
  • - Rest easy with an HP standard one-year limited warranty.
Warranty:
One-year limited warranty.
Long product name HP Renew 14 Navy Slim Briefcase:

Renew 14 Navy Slim Briefcase

HP Renew 14 Navy Slim Briefcase:

Protect your essentials and the environment

Short summary description HP Renew 14 Navy Slim Briefcase:

HP Renew 14 Navy Slim Briefcase, Toploader bag, 35.6 cm (14"), Shoulder strap, 380 g

Long summary description HP Renew 14 Navy Slim Briefcase:

HP Renew 14 Navy Slim Briefcase. Case type: Toploader bag, Maximum screen size: 35.6 cm (14"), Shoulder strap. Weight: 380 g. Surface coloration: Monochromatic

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Renew 14 Navy Slim Briefcase 1A215AA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.