HP logo

HP 4,3GB, Wide SCSI 2 internal hard drive 4.3 GB 7200 RPM 3.5" Wide Ultra2 SCSI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67694
Info modified on:
04 Apr 2025, 11:56:47
Short summary description HP 4,3GB, Wide SCSI 2 internal hard drive 4.3 GB 7200 RPM 3.5" Wide Ultra2 SCSI:

HP 4,3GB, Wide SCSI 2, 4.3 GB, 7200 RPM, 3.5", Wide Ultra2 SCSI

Long summary description HP 4,3GB, Wide SCSI 2 internal hard drive 4.3 GB 7200 RPM 3.5" Wide Ultra2 SCSI:

HP 4,3GB, Wide SCSI 2. HDD capacity: 4.3 GB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: Wide Ultra2 SCSI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.