HP logo

HP 250 G7 Intel® Celeron® N4020 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30993
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Jun 2021
Bullet Points HP 250 G7 Intel® Celeron® N4020 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
  • - Windows 10 Home 64-bit
  • - Intel Celeron N4020 (4MB Cache, 1.1GHz)
  • - 39.6 cm (15.6") HD 1920 x 1080 SVA
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP 250 G7 Intel® Celeron® N4020 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Intel Celeron N4020 (4MB Cache, 1.1GHz), 8GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6") HD 1920 x 1080 SVA, DVD±RW, Intel UHD Graphics 600, WLAN, HP Webcam, Windows 10 Home 64-bit

HP 250 G7 Intel® Celeron® N4020 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Budget friendly. Business ready.
Get connected with the value-priced HP 250 Laptop PC with the latest technology and a durable chassis that helps protect the PC. Complete business tasks with Intel® processors[2] and essential collaboration tools.

Short summary description HP 250 G7 Intel® Celeron® N4020 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

HP 250 G7, Intel® Celeron®, 1.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP 250 G7 Intel® Celeron® N4020 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

HP 250 G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Grey

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP 250 G7 Intel® Celeron® N4020 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey 175Y1EA:
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[3] Sold separately or as an optional feature. [1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.