HP logo

HP 15-db0033nia AMD A9 A9-9425 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) FreeDOS Black

Brand:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21625
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jan 2021
Bullet Points HP 15-db0033nia AMD A9 A9-9425 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) FreeDOS Black:
  • - FreeDOS
  • - AMD A9 7th Gen A9-9425 (1MB Cache, 3.1GHz)
  • - 39.6 cm (15.6") HD 1366 x 768 SVA
  • - 8GB (1866MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
Long product name HP 15-db0033nia AMD A9 A9-9425 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) FreeDOS Black:

AMD A9 7th Gen A9-9425 (1MB Cache, 3.1GHz), 8GB DDR4-SDRAM, 1000GB HDD, 39.6 cm (15.6") HD 1366 x 768 SVA, DVD-RW, AMD Radeon R5, LAN, WLAN, Webcam, FreeDOS

HP 15-db0033nia AMD A9 A9-9425 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) FreeDOS Black:

Quality performance and a long-lasting battery to tackle every day tasks
Designed for long-lasting performance, this stylishly designed HP 39.6 cm (15.6") laptop has a long-lasting battery that keeps you connected, entertained, and productive all day. Speed through tasks, or sit back and socialize – with the latest processors and a rich HD[1] or FHD[2] display. Do it all, all day.

Short summary description HP 15-db0033nia AMD A9 A9-9425 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) FreeDOS Black:

HP 15-db0033nia, AMD A9, 3.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP 15-db0033nia AMD A9 A9-9425 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) FreeDOS Black:

HP 15-db0033nia. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9425, Processor frequency: 3.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: FreeDOS. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP 15-db0033nia AMD A9 A9-9425 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) FreeDOS Black 165D1EA:
[1] High-definition (HD) content required to view HD images.
[2] Full high-definition (FHD) content required to view FHD images.
[3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations.
[4] Internet service required and not included. [7] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[5] Battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See https://bapco.com/products/mobilemark-2014/ for additional details.
[8] High-definition (HD) content is required to view HD images.
[9] Features may require software or other 3rd party applications to provide the described functionality.
[10] Actual speeds may vary. Don't copy copyright-protected materials.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.