location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-db0031nia AMD A9 A9-9425 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) FreeDOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-db0031nia
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
165C9EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122013929 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2021
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 15-db0031nia AMD A9 A9-9425 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) FreeDOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - FreeDOS
  • - AMD A9 7th Gen A9-9425 (1MB Cache, 3.1GHz)
  • - 39.6 cm (15.6") HD 1366 x 768 SVA
  • - 4GB (1866MHz) DDR4-SDRAM (1 x 4) & 1000GB HDD
Long product name HP 15-db0031nia AMD A9 A9-9425 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) FreeDOS Black :
The long product name of HP 15-db0031nia AMD A9 A9-9425 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) FreeDOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD A9 7th Gen A9-9425 (1MB Cache, 3.1GHz), 4GB DDR4-SDRAM, 1000GB HDD, 39.6 cm (15.6") HD 1366 x 768 SVA, DVD±RW, AMD Radeon R5, LAN, WLAN, Webcam, FreeDOS
More>>>
HP 15-db0031nia AMD A9 A9-9425 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) FreeDOS Black:
The official description of HP 15-db0031nia AMD A9 A9-9425 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) FreeDOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quality performance and a long-lasting battery to tackle every day tasks
Designed for long-lasting performance, this stylishly designed HP 39.6 cm (15.6") laptop has a long-lasting battery that keeps you connected, entertained, and productive all day. Speed through tasks, or sit back and socialize – with the latest processors and a rich HD[1] or FHD[2] display. Do it all, all day.

Short summary description HP 15-db0031nia AMD A9 A9-9425 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) FreeDOS Black:
This short summary of the HP 15-db0031nia AMD A9 A9-9425 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) FreeDOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15-db0031nia, AMD A9, 3.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP 15-db0031nia AMD A9 A9-9425 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) FreeDOS Black:
This is an auto-generated long summary of HP 15-db0031nia AMD A9 A9-9425 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) FreeDOS Black based on the first three specs of the first five spec groups.

HP 15-db0031nia. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9425, Processor frequency: 3.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Responsive and reliable performance
Responsive and reliable performance

A laptop with the power to surf, stream,[4] and do so much more with an AMD processor[3] and graphics options. Plus extensive quality testing ensures that you can keep going...and going.

Sleek. Stylish. Portable.
Sleek. Stylish. Portable.

A sleek and stylish design makes this eye-catching laptop easy to take anywhere. With its beautiful brushed keyboard and color-matched hinge, the smartly designed HP 39.6 cm (15.6") laptop looks as good as it performs.

Stay connected and entertained
Stay connected and entertained

Stay connected and entertained with a long-lasting HP Fast charge battery and visually rich display. Plus, easily store and enjoy your favorite music, movies, and photos with ample storage.

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over.

AMD A9 Dual Core Processor
AMD A9 Dual Core Processor

Get the lightning-fast speed you need for all your day-to-day tasks. Powerful 7th generation performance lets you work with multiple applications at once without experiencing crippling slowdowns. [7]

AMD Radeon™ R5 graphics
AMD Radeon™ R5 graphics

Enhance virtually anything you do with powerful integrated graphics. Whether it's gaming or editing, this powerful AMD Radeon™ R5 graphics card delivers great performance.

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

Liberating battery life
Liberating battery life

Take on your day without worrying about recharging. With up to 10 hours and 15 minutes of battery life, you can work, watch more, and spend more of your time totally untethered. [5]

High-definition display
High-definition display

See your digital world in a whole new way. Enjoy movies and photos with the great image quality and high-definition detail of 1 million pixels. [8]

USB 3.1 connector
USB 3.1 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

SD and Micro SD card reader
SD and Micro SD card reader

Simply insert an SD or Micro SD card and increase your device’s storage for more movies, photos, and music, or easily access any content you have stored on an existing card.

Full-sized keyboard
Full-sized keyboard

The full-sized island-style keyboard allows you to work anywhere, with 1.5mm key travel for typing comfort and total productivity.

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

HP Webcam
HP Webcam

With a great webcam it’s never been easier to stay in touch and get your work done. Video chat with the family while experiencing clear, smooth quality. [9]

Dual front-facing speakers
Dual front-facing speakers

Pump up the volume to your favorite music, movie or game. When your audio is directed towards you, nothing comes between you and your entertainment.

Re-writable DVD drive
Re-writable DVD drive

Watch and write DVDs using the integrated optical drive. [10]

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Everyday
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
220 cd/m²
Display diagonal (metric)
39.6 cm
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
AMD
Processor family *
AMD A9
Processor model *
A9-9425
Processor cores
2
Processor threads
2
Processor boost frequency
3.7 GHz
Processor frequency *
3.1 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
1866 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Memory slots (available)
1
ECC
No
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon R5
Audio
Number of built-in speakers
2
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
No
Antenna type
1x1
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Miracast
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system installed *
FreeDOS
Brand-specific features
HP speaker type
HP Dual Speakers
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Battery life (max)
10.25 h
Fast charging
Yes
Fast charging time (50%)
45 min
Battery weight
210 g
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
376 mm
Depth
246 mm
Height
22.5 mm
Weight *
1.77 kg
Packaging data
Package width
69 mm
Package depth
305 mm
Package height
520 mm
Package weight
3.07 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-06-01 07:29:31
Uk has collected 24 expert reviews for HP 15-db0031nia AMD A9 A9-9425 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) FreeDOS Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
Laptopmag.com
Updated:
2020-06-01 07:29:29
The HP 15 Laptop, or the 15-DB0069WM, only costs $436, but for that relatively low price you have to deal with a washed out 15.6-inch, low-resolution panel and poor battery life packed in a dull design. While the HP 15 offers decent performance and featur...
Good Decent performance, Comfortable keyboard...
Bad Dull, low-res display, Short battery life, Bland design, No Type-C port...
Bottom line The HP 15 Laptop (DB0069WM)'s low-res display, short battery life and dull design make this mainstream laptop hard to recommend...
50%
Disclaimer HP 15-db0031nia AMD A9 A9-9425 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) FreeDOS Black:
Disclaimer

[1] High-definition (HD) content required to view HD images.
[2] Full high-definition (FHD) content required to view FHD images.
[3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations.
[4] Internet service required and not included. [7] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[5] Battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See https://bapco.com/products/mobilemark-2014/ for additional details.
[8] High-definition (HD) content is required to view HD images.
[9] Features may require software or other 3rd party applications to provide the described functionality.
[10] Actual speeds may vary. Don't copy copyright-protected materials.