HP logo

HP 9.1GB, Ultra Wide 2, SCSI, 10.000rpm, 3.5" internal hard drive 10000 RPM 3.5" Ultra SCSI

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27076
Info modified on:
04 Apr 2025, 11:56:47
Short summary description HP 9.1GB, Ultra Wide 2, SCSI, 10.000rpm, 3.5" internal hard drive 10000 RPM 3.5" Ultra SCSI:

HP 9.1GB, Ultra Wide 2, SCSI, 10.000rpm, 3.5", 9.1 GB, 10000 RPM, 3.5", Ultra SCSI

Long summary description HP 9.1GB, Ultra Wide 2, SCSI, 10.000rpm, 3.5" internal hard drive 10000 RPM 3.5" Ultra SCSI:

HP 9.1GB, Ultra Wide 2, SCSI, 10.000rpm, 3.5". HDD capacity: 9.1 GB, HDD speed: 10000 RPM, HDD size: 3.5", Interface: Ultra SCSI

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.