HP logo

HP 1GbE LAN Flex Port 2020

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147001
Info modified on:
29 Oct 2024, 07:20:11
Long product name HP 1GbE LAN Flex Port 2020:

1GbE LAN Flex Port 2020

Short summary description HP 1GbE LAN Flex Port 2020:

HP 1GbE LAN Flex Port 2020, Internal, Wired, Ethernet, 1000 Mbit/s, Black, Blue

Long summary description HP 1GbE LAN Flex Port 2020:

HP 1GbE LAN Flex Port 2020. Internal. Connectivity technology: Wired, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s. Product colour: Black, Blue

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.