HP logo

HP 13L75AT memory module 16 GB 1 x 16 GB DDR4 3200 MHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66057
Info modified on:
14 Nov 2024, 00:32:57
End of life date:
31 Jul 2024
Warranty:
One year limited hardware warranty
Long product name HP 13L75AT memory module 16 GB 1 x 16 GB DDR4 3200 MHz:

16GB (1 x 16GB), DDR4-3200, SODIMM, None ECC

HP 13L75AT memory module 16 GB 1 x 16 GB DDR4 3200 MHz:

Boost the capabilities of your HP Business Desktop PC and improve system performance and application responsiveness with low-power, high-speed DDR4 memory from HP.

Short summary description HP 13L75AT memory module 16 GB 1 x 16 GB DDR4 3200 MHz:

HP 13L75AT, 16 GB, 1 x 16 GB, DDR4, 3200 MHz, 260-pin SO-DIMM

Long summary description HP 13L75AT memory module 16 GB 1 x 16 GB DDR4 3200 MHz:

HP 13L75AT. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 260-pin SO-DIMM

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.