location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 800 G6 23.8-inch Adjustable Height Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteOne 800 G6 23.8-inch Adjustable Height Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13L61AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850902611 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 07:06:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name HP EliteOne 800 G6 23.8-inch Adjustable Height Stand :
The long product name of HP EliteOne 800 G6 23.8-inch Adjustable Height Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteOne 800 G6 23.8-inch Adjustable Height Stand
More>>>
HP EliteOne 800 G6 23.8-inch Adjustable Height Stand:
The official description of HP EliteOne 800 G6 23.8-inch Adjustable Height Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Customize a unique workspace with the HP EliteOne 800 G6 AiO Adjustable Height Stand, which allows you to position your HP All-in-One for maximum comfort in a range of settings.

Short summary description HP EliteOne 800 G6 23.8-inch Adjustable Height Stand:
This short summary of the HP EliteOne 800 G6 23.8-inch Adjustable Height Stand data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteOne 800 G6 23.8-inch Adjustable Height Stand, Height adjustment, 2.39 kg, Silver

Long summary description HP EliteOne 800 G6 23.8-inch Adjustable Height Stand:
This is an auto-generated long summary of HP EliteOne 800 G6 23.8-inch Adjustable Height Stand based on the first three specs of the first five spec groups.

HP EliteOne 800 G6 23.8-inch Adjustable Height Stand. Product colour: Silver, Country of origin: China, HP segment: Business. Width: 237 mm, Depth: 318.5 mm, Height: 374.5 mm. Package width: 2950 mm, Package depth: 3940 mm, Package height: 1493.6 mm

Ergonomics
Height adjustment
Yes
Design
Product colour *
Silver
Country of origin
China
HP segment
Business
Weight & dimensions
Width
237 mm
Weight & dimensions
Depth
318.5 mm
Height
374.5 mm
Weight
2.39 kg
Packaging data
Package width
2950 mm
Package depth
3940 mm
Package height
1493.6 mm
Package weight
3.38 kg
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)