HP logo

HP Engage Flex Pro C Retail System USFF Bundle G4900T 2.9 GHz

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
11714
Info modified on:
16 May 2024, 06:09:45
End of life date:
31 Jul 2024
Short summary description HP Engage Flex Pro C Retail System USFF Bundle G4900T 2.9 GHz:

HP Engage Flex Pro C Retail System USFF Bundle, Intel® Celeron®, G4900T, Intel, 2.9 GHz, 2 MB, 4 GB

Long summary description HP Engage Flex Pro C Retail System USFF Bundle G4900T 2.9 GHz:

HP Engage Flex Pro C Retail System USFF Bundle. Processor family: Intel® Celeron®, Processor model: G4900T, Processor manufacturer: Intel. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.