Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SCSI interface cable 1.0 m SCSI cable 1 m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCSI interface cable 1.0 m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
126308-003
Category
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18530
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 28 Jan 2018 03:44:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP SCSI interface cable 1.0 m SCSI cable 1 m :
The short editorial description of HP SCSI interface cable 1.0 m SCSI cable 1 m

SCSI interface cable 1.0 m
More>>>
HP SCSI interface cable 1.0 m SCSI cable 1 m:
The official marketing text of HP SCSI interface cable 1.0 m SCSI cable 1 m as supplied by the manufacturer

Includes thumbscrews on both ends.

Short summary description HP SCSI interface cable 1.0 m SCSI cable 1 m:
This short summary of the HP SCSI interface cable 1.0 m SCSI cable 1 m data-sheet is auto-generated and uses the product title and the first six key specs.

HP SCSI interface cable 1.0 m, 1 m, 68 pin VHDCI (Mini-Centronics) - M

Long summary description HP SCSI interface cable 1.0 m SCSI cable 1 m:
This is an auto-generated long summary of HP SCSI interface cable 1.0 m SCSI cable 1 m based on the first three specs of the first five spec groups.

HP SCSI interface cable 1.0 m. Cable length: 1 m, Connector(s): 68 pin VHDCI (Mini-Centronics) - M

Features
Cable length *
How long the cable is.
1 m
Features
Connector(s)
68 pin VHDCI (Mini-Centronics) - M
Country Distributor
United Kingdom 3 distributor(s)
Customer service details