location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel Pentium III Xeon 6/500-2048 2MB processor 0.5 GHz L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Pentium III Xeon 6/500-2048 2MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
117652-B21 show
Show alternative article codes used in the online market place
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2020 09:42:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Intel Pentium III Xeon 6/500-2048 2MB processor 0.5 GHz L2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Pentium III Xeon 0.5 GHz
  • - 2 MB L2 SECC330
  • - Processor cores: 1 250 nm 32-bit 36.2 W
Long product name HP Intel Pentium III Xeon 6/500-2048 2MB processor 0.5 GHz L2 :
The long product name of HP Intel Pentium III Xeon 6/500-2048 2MB processor 0.5 GHz L2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium III Xeon processor 6/500-2048 Option Kit
More>>>
Short summary description HP Intel Pentium III Xeon 6/500-2048 2MB processor 0.5 GHz L2:
This short summary of the HP Intel Pentium III Xeon 6/500-2048 2MB processor 0.5 GHz L2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Intel Pentium III Xeon 6/500-2048 2MB, Intel Pentium III Xeon, SECC330, 250 nm, 0.5 GHz, 32-bit, Server/workstation

Long summary description HP Intel Pentium III Xeon 6/500-2048 2MB processor 0.5 GHz L2:
This is an auto-generated long summary of HP Intel Pentium III Xeon 6/500-2048 2MB processor 0.5 GHz L2 based on the first three specs of the first five spec groups.

HP Intel Pentium III Xeon 6/500-2048 2MB. Processor family: Intel Pentium III Xeon, Processor socket: SECC330, Processor lithography: 250 nm. Temperature (max): 75 °C

Processor
Processor base frequency *
0.5 GHz
Processor family *
Intel Pentium III Xeon
Processor cores *
1
Processor socket *
SECC330
Component for
Server/workstation
Processor lithography *
250 nm
Processor threads
1
Processor operating modes *
32-bit
Processor cache
2 MB
Processor
Processor cache type
L2
Processor front side bus
100 MHz
Thermal Design Power (TDP)
36.2 W
Box *
No
VID Voltage Range
2.0
CPU multiplier (bus/core ratio)
5
Other features
Temperature (max)
75 °C