location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook Pro c645 Enterprise AMD Ryzen™ 3 3250C 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro c645 Enterprise
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10X38EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697235498 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2022
Product end of life date
Bullet Points HP Chromebook Pro c645 Enterprise AMD Ryzen™ 3 3250C 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ 3 3250C (up to 3.5 GHz max boost clock, 4 MB L3 cache, 2 cores, 4 threads)
  • - Chrome OS™
  • - 35.6 cm (14") diagonal FHD display
  • - AMD Radeon™ Graphics
  • - 8 GB memory; 128 GB SSD storage
Warranty: 3 years standard parts and labor limited warranty (3-3-0), depending on country (upgrades available). 1 year limited warranty on primary battery.
Long product name HP Chromebook Pro c645 Enterprise AMD Ryzen™ 3 3250C 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Silver :
The long product name of HP Chromebook Pro c645 Enterprise AMD Ryzen™ 3 3250C 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro c645 Chromebook Enterprise, Chrome OS™, 14", AMD Ryzen™ 3, 8GB RAM, 128GB SSD, FHD
More>>>
HP Chromebook Pro c645 Enterprise AMD Ryzen™ 3 3250C 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Silver:
The official description of HP Chromebook Pro c645 Enterprise AMD Ryzen™ 3 3250C 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The enterprise-ready Chromebook. Powerful, stylish, intuitive.
Easily work in the cloud with the ultrathin HP Pro c645 Chromebook Enterprise. An impressive AMD processor[1] and HP Privacy Camera, combined with full Chrome OS[3] manageability and security, provide peace of mind for IT.

Short summary description HP Chromebook Pro c645 Enterprise AMD Ryzen™ 3 3250C 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Silver:
This short summary of the HP Chromebook Pro c645 Enterprise AMD Ryzen™ 3 3250C 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook Pro c645 Enterprise, AMD Ryzen™ 3, 2.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description HP Chromebook Pro c645 Enterprise AMD Ryzen™ 3 3250C 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Silver:
This is an auto-generated long summary of HP Chromebook Pro c645 Enterprise AMD Ryzen™ 3 3250C 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Silver based on the first three specs of the first five spec groups.

HP Chromebook Pro c645 Enterprise. Product type: Chromebook, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 3250C, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: ChromeOS. Product colour: Silver

Polished, pro-class portability

Exude class wherever you go with an aluminum-exterior device that's stylish and easy to carry. It's also built to last, undergoes MIL-STD 810H testing[4], and has a keyboard that resists spills up to 350 ml (12 oz) of water.[5]

Enterprise-grade security and manageability made simple

Deter remote camera hacking with the HP Privacy Camera. Save time and money and simplify IT's day with the fully secure, manageable Chrome Enterprise Upgrade and Google Admin console[3].

Connect with intuitive, dynamic features

Easily collaborate and work in multiple tabs with the impressive graphic performance of an AMD processor[1], 180° lie-flat chassis, built-in 88° HD camera, and Audio by B&O. Enjoy stable connectivity with HP Extended Range Wireless LAN[6].

Design
Product type *
Chromebook
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Cloud computing
Intel® vPro™ Platform Eligibility
No
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
250 cd/m²
Display diagonal (metric)
35.6 cm
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 3
Processor model *
3250C
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
Processor cache
4 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory slots
1x SO-DIMM
ECC
No
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon Graphics
Audio
Audio system
B&O PLAY
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Camera
Front camera signal format
720p
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX200
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Keyboard special features
Pick and spill resistant
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Trial software
Google One; Chrome Enterprise Upgrade (Sold separately)
Operating system installed *
ChromeOS
Brand-specific features
HP speaker type
HP Dual Speakers
HP front camera
HP Webcam
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
58 Wh
Battery weight
220 g
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Sustainability
Sustainable technologies and materials
2% post-consumer recycled plastic; Low Halogen; Bulk packaging available; Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; Outside box and corrugated cushions are 100% sustainably sourced and recyclable
Weight & dimensions
Width
324 mm
Depth
221 mm
Height
16.5 mm
Weight *
1.54 kg
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Chromebook Pro c645 Enterprise AMD Ryzen™ 3 3250C 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Silver:
Disclaimer

Technical specification disclaimers