location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage 10 Stability Mount Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage 10 Stability Mount Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10P78AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161903465 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 07:06:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Engage 10 Stability Mount Stand :
The long product name of HP Engage 10 Stability Mount Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Engage 10 Stability Mount Stand
More>>>
HP Engage 10 Stability Mount Stand:
The official description of HP Engage 10 Stability Mount Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP Engage 10 Stability Mount Stand:
This short summary of the HP Engage 10 Stability Mount Stand data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage 10 Stability Mount Stand, Laptop stand, Black, 246 mm, 27.6 mm, 184 mm, 606 g

Long summary description HP Engage 10 Stability Mount Stand:
This is an auto-generated long summary of HP Engage 10 Stability Mount Stand based on the first three specs of the first five spec groups.

HP Engage 10 Stability Mount Stand. Product type: Laptop stand, Product colour: Black. Width: 246 mm, Depth: 27.6 mm, Height: 184 mm. Package width: 270 mm, Package depth: 38 mm, Package height: 200 mm

Design
Product type *
Laptop stand
Product colour *
Black
Weight & dimensions
Width
246 mm
Depth
27.6 mm
Height
184 mm
Weight & dimensions
Weight
606 g
Packaging data
Package width
270 mm
Package depth
38 mm
Package height
200 mm
Package weight
786 g
Country Distributor
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Australia 2 distributor(s)
Sverige 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)