Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SP/CQ, 9GB, SCSI, WU2 3.5" 9.1 GB Wide Ultra SCSI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP/CQ, 9GB, SCSI, WU2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
104665-001
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38958
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP SP/CQ, 9GB, SCSI, WU2 3.5" 9.1 GB Wide Ultra SCSI :
The short editorial description of HP SP/CQ, 9GB, SCSI, WU2 3.5" 9.1 GB Wide Ultra SCSI

SP/CQ, 9GB, SCSI, WU2
More>>>
HP SP/CQ, 9GB, SCSI, WU2 3.5" 9.1 GB Wide Ultra SCSI:
The official marketing text of HP SP/CQ, 9GB, SCSI, WU2 3.5" 9.1 GB Wide Ultra SCSI as supplied by the manufacturer

9.1GB universal hot-plug Wide Ultra2 SCSI hard drive
As a new, additional feature to Compaq Wide Ultra2 SCSI hard drives, Ultra2 Universal hard drives provide storage commonality across the enterprise. Ultra2 Universal drives add the feature of hot plug compatibility between Ultra2 capable ProLiant Server, ProLiant Storage System, Alphaservers, and Storageworks enclosure. These hot plug drives are offered in several capacity and spindle speeds without any increase in unit price over standard Pluggable Ultra2 drives. Storage commonality across these platforms provides many benefits including reduced cost of ownership, reduced storage complexity, and a minimized hard drive spares inventory.

Short summary description HP SP/CQ, 9GB, SCSI, WU2 3.5" 9.1 GB Wide Ultra SCSI:
This short summary of the HP SP/CQ, 9GB, SCSI, WU2 3.5" 9.1 GB Wide Ultra SCSI data-sheet is auto-generated and uses the product title and the first six key specs.

HP SP/CQ, 9GB, SCSI, WU2, 3.5", 9.1 GB, 7200 RPM

Long summary description HP SP/CQ, 9GB, SCSI, WU2 3.5" 9.1 GB Wide Ultra SCSI:
This is an auto-generated long summary of HP SP/CQ, 9GB, SCSI, WU2 3.5" 9.1 GB Wide Ultra SCSI based on the first three specs of the first five spec groups.

HP SP/CQ, 9GB, SCSI, WU2. HDD size: 3.5", HDD capacity: 9.1 GB, HDD speed: 7200 RPM

Features
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
9.1 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Wide Ultra SCSI
Type *
Characteristics of the device.
HDD
Component for *
What this product is used as a part of (component for).
Server/workstation
Full stroke seek time
The “full stroke seek” is the time required to travel from the first to the last track of the disk.
7.5 ms
Average seek time
16 ms
Power
Operating voltage
Defines the range of operating voltages available
5 / 12 V
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
800 g
Other features
HDD transfer rate
The internal hard disk transfer rate refers to the actual speed that the drive can read bits from the surface of the platter, or write bits to the surface of the platter.
80 Mbit/s
Internal
The product is built in.
Yes
Mounting
What size the mounting head of the product is, to couple it with a camera.
Horizontal
Interface type
Wide Ultra2 SCSI-LVD
Country Distributor
United Kingdom 2 distributor(s)
Customer service details
X