location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SP/CQ, 36GB, 1,6", UW3, 7200rpm, Hot Plug internal hard drive 36.4 GB 3.5" Wide Ultra SCSI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP/CQ, 36GB, 1,6", UW3, 7200rpm, Hot Plug
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
104659-001 show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:21:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP SP/CQ, 36GB, 1,6", UW3, 7200rpm, Hot Plug internal hard drive 36.4 GB 3.5" Wide Ultra SCSI :
The long product name of HP SP/CQ, 36GB, 1,6", UW3, 7200rpm, Hot Plug internal hard drive 36.4 GB 3.5" Wide Ultra SCSI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SP/CQ HDD 36GB 1,6" UW3 7200rpm Hot Plug
More>>>
HP SP/CQ, 36GB, 1,6", UW3, 7200rpm, Hot Plug internal hard drive 36.4 GB 3.5" Wide Ultra SCSI:
The official description of HP SP/CQ, 36GB, 1,6", UW3, 7200rpm, Hot Plug internal hard drive 36.4 GB 3.5" Wide Ultra SCSI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Beskrivelse af reservedelen: 36.4GB hot-plug Wide Ultra SCSI-3 hard drive - 7,200 RPM - Includes 1.6-inch, 80-pin drive tray ~36.4GB hot-plug Wide Ultra SCSI-3 hard drive - 7,200 RPM - Includes 1.6-inch, 80-pin drive tray

Short summary description HP SP/CQ, 36GB, 1,6", UW3, 7200rpm, Hot Plug internal hard drive 36.4 GB 3.5" Wide Ultra SCSI:
This short summary of the HP SP/CQ, 36GB, 1,6", UW3, 7200rpm, Hot Plug internal hard drive 36.4 GB 3.5" Wide Ultra SCSI data-sheet is auto-generated and uses the product title and the first six key specs.

HP SP/CQ, 36GB, 1,6", UW3, 7200rpm, Hot Plug, 36.4 GB, 7200 RPM, 3.5", Wide Ultra SCSI

Long summary description HP SP/CQ, 36GB, 1,6", UW3, 7200rpm, Hot Plug internal hard drive 36.4 GB 3.5" Wide Ultra SCSI:
This is an auto-generated long summary of HP SP/CQ, 36GB, 1,6", UW3, 7200rpm, Hot Plug internal hard drive 36.4 GB 3.5" Wide Ultra SCSI based on the first three specs of the first five spec groups.

HP SP/CQ, 36GB, 1,6", UW3, 7200rpm, Hot Plug. HDD capacity: 36.4 GB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: Wide Ultra SCSI

Features
HDD capacity *
36.4 GB
HDD speed *
7200 RPM
HDD size *
3.5"
Interface *
Wide Ultra SCSI
Type *
HDD
Power
Operating voltage
5 / 12 V
Other features
Product colour
White
Internal
No
USB powered
No
Plug and Play
Yes
Mounting
Horizontal
Fingerprint reader
No
Connectivity technology
Wired
Country Distributor
United States 1 distributor(s)