location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 0957-2286 power adapter/inverter Indoor 10 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0957-2286
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0957-2286 show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:28:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 0957-2286 power adapter/inverter Indoor 10 W Black :
The long product name of HP 0957-2286 power adapter/inverter Indoor 10 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Agate 10W Power Supply
More>>>
Short summary description HP 0957-2286 power adapter/inverter Indoor 10 W Black:
This short summary of the HP 0957-2286 power adapter/inverter Indoor 10 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 0957-2286, Printer, Indoor, 100-240 V, 50/60 Hz, 10 W, DeskJet 1000, DeskJet 1050 AiO, DeskJet 1051 AiO, DeskJet 1055, DeskJet 1056 AiO, DeskJet 2000,...

Long summary description HP 0957-2286 power adapter/inverter Indoor 10 W Black:
This is an auto-generated long summary of HP 0957-2286 power adapter/inverter Indoor 10 W Black based on the first three specs of the first five spec groups.

HP 0957-2286. Purpose: Printer, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black

Features
Purpose *
Printer
Power supply type *
Indoor
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
10 W
Features
Compatibility
DeskJet 1000, DeskJet 1050 AiO, DeskJet 1051 AiO, DeskJet 1055, DeskJet 1056 AiO, DeskJet 2000, DeskJet 2050 AiO, DeskJet 2054A AiO, DeskJet 2510 AiO, DeskJet 2511 AiO, DeskJet 2512 AiO, DeskJet 2514 AiO, DeskJet 3000, DeskJet 3050 AiO, DeskJet 3051A AiO, DeskJet 3052A AiO, DeskJet 3054, DeskJet 3055A AiO, DeskJet 3510 eAiO, DeskJet 3515 eAiO
Design
Product colour *
Black