Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SP/ AC-Adapter DJ 5550 ( 110V-240V) power adapter/inverter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP/HP AC-Adapter DJ 5550 ( 110V-240V)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0950-4082
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22832
This statistic is based on the 86438 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84462 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP SP/ AC-Adapter DJ 5550 ( 110V-240V) power adapter/inverter :
The short editorial description of HP SP/ AC-Adapter DJ 5550 ( 110V-240V) power adapter/inverter

SP/HP AC-Adapter DJ 5550 ( 110V-240V)
More>>>
HP SP/ AC-Adapter DJ 5550 ( 110V-240V) power adapter/inverter:
The official marketing text of HP SP/ AC-Adapter DJ 5550 ( 110V-240V) power adapter/inverter as supplied by the manufacturer

Power module (worldwide/universal) - 100-240VAC input voltage, 47-63Hz, 30 watts - 32VDC output voltage, 1.0A - Requires a separate, detachable AC power cord.

Short summary description HP SP/ AC-Adapter DJ 5550 ( 110V-240V) power adapter/inverter:
This short summary of the HP SP/ AC-Adapter DJ 5550 ( 110V-240V) power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

HP SP/HP AC-Adapter DJ 5550 ( 110V-240V), 47/63 Hz, 32 V, 1 A, 30 W

Long summary description HP SP/ AC-Adapter DJ 5550 ( 110V-240V) power adapter/inverter:
This is an auto-generated long summary of HP SP/ AC-Adapter DJ 5550 ( 110V-240V) power adapter/inverter based on the first three specs of the first five spec groups.

HP SP/HP AC-Adapter DJ 5550 ( 110V-240V). Input frequency: 47/63 Hz, Output voltage: 32 V, Output current: 1 A. Capacity: 30 W

Features
Input frequency *
The frequency (Hz) which is required to power the product.
47/63 Hz
Output voltage *
32 V
Features
Output current
1 A
Power
Capacity
30 W
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details
X