Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SP/ AC-Adapter Euro DJ310/320/340/350 power adapter/inverter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP/HP AC-Adapter Euro DJ310/320/340/350
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0950-2435
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11660
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 04 Apr 2019 07:20:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP SP/ AC-Adapter Euro DJ310/320/340/350 power adapter/inverter :
The short editorial description of HP SP/ AC-Adapter Euro DJ310/320/340/350 power adapter/inverter

SP/HP AC-Adapter Euro DJ310/320/340/350
More>>>
HP SP/ AC-Adapter Euro DJ310/320/340/350 power adapter/inverter:
The official marketing text of HP SP/ AC-Adapter Euro DJ310/320/340/350 power adapter/inverter as supplied by the manufacturer

Power supply module (Autoranging) - 100-240VAC input, 50/60Hz, 0.35-0.2A, 30-50VA, requires separate AC power cord - 10.6VDC output, 1.32A, 17 watts - For worldwide use.

Short summary description HP SP/ AC-Adapter Euro DJ310/320/340/350 power adapter/inverter:
This short summary of the HP SP/ AC-Adapter Euro DJ310/320/340/350 power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

HP SP/HP AC-Adapter Euro DJ310/320/340/350, 50/60 Hz, 10.6 V, 17 W

Long summary description HP SP/ AC-Adapter Euro DJ310/320/340/350 power adapter/inverter:
This is an auto-generated long summary of HP SP/ AC-Adapter Euro DJ310/320/340/350 power adapter/inverter based on the first three specs of the first five spec groups.

HP SP/HP AC-Adapter Euro DJ310/320/340/350. Input frequency: 50/60 Hz, Output voltage: 10.6 V. Capacity: 17 W

Features
Input frequency *
The frequency (Hz) which is required to power the product.
50/60 Hz
Output voltage *
10.6 V
Power
Capacity
17 W
Customer service details