location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 8580 1525 pond substrate Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8580 1525
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8580 1525
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714991002425
Category: Pond Substrates Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 08:15:30
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hozelock 8580 1525 pond substrate Brown:
This short summary of the Hozelock 8580 1525 pond substrate Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 8580 1525, Brown, 20 L, Volcanic rock, 1.5 cm, 2.5 cm, Bag

Long summary description Hozelock 8580 1525 pond substrate Brown:
This is an auto-generated long summary of Hozelock 8580 1525 pond substrate Brown based on the first three specs of the first five spec groups.

Hozelock 8580 1525. Product colour: Brown, Capacity: 20 L, Material: Volcanic rock. Package width: 590 mm, Package depth: 350 mm, Package height: 100 mm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock 8581 1015 pond substrate White
(show image)
8581 1015 8581 1015 0.00
(excl. VAT)
0 (incl. VAT)