Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hozelock 8102 garden pond/fountain accessory Ultraviolet (UV) clarifier replacement bulb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8102
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8102
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714991001350
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1571
This statistic is based on the 96365 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94197 free Open Icecat users.
Info modified on: 02 Jun 2018 08:15:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hozelock 8102 garden pond/fountain accessory Ultraviolet (UV) clarifier replacement bulb:
This short summary of the Hozelock 8102 garden pond/fountain accessory Ultraviolet (UV) clarifier replacement bulb data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 8102, Ultraviolet (UV) clarifier replacement bulb, Transparent, Glass, 16 W, 15 mm, 300 mm

Long summary description Hozelock 8102 garden pond/fountain accessory Ultraviolet (UV) clarifier replacement bulb:
This is an auto-generated long summary of Hozelock 8102 garden pond/fountain accessory Ultraviolet (UV) clarifier replacement bulb based on the first three specs of the first five spec groups.

Hozelock 8102. Product type: Ultraviolet (UV) clarifier replacement bulb, Product colour: Transparent, Material: Glass. Ultraviolet clarifier power: 16 W. Package width: 15 mm, Package depth: 300 mm, Package height: 15 mm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock 8101 garden pond/fountain accessory Ultraviolet (UV) clarifier replacement bulb
(show image)
8101 8101 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 8100 garden pond/fountain accessory Ultraviolet (UV) clarifier replacement bulb
(show image)
8100 8100 0.00
(excl. VAT)
0 (incl. VAT)