Hozelock 8100, Ultraviolet (UV) clarifier replacement bulb, Transparent, Glass, 6 W, 15 mm, 300 mm
Hozelock 8100. Product type: Ultraviolet (UV) clarifier replacement bulb, Product colour: Transparent, Material: Glass. Ultraviolet clarifier power: 6 W. Package width: 15 mm, Package depth: 300 mm, Package height: 15 mm