Hozelock Fish Feeder

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43406
Info modified on:
19 Oct 2023, 14:50:52
Long product name Hozelock Fish Feeder:

Max. 800 ml, 290 x 157 x 295 mm, 2460 g, PVC, Black

Short summary description Hozelock Fish Feeder:

Hozelock Fish Feeder, Pond fish feeder, Polyvinyl chloride (PVC), Black, Stand/wall-mounted, Pond, 0.8 L

Long summary description Hozelock Fish Feeder:

Hozelock Fish Feeder. Product type: Pond fish feeder, Housing material: Polyvinyl chloride (PVC), Product colour: Black. Package width: 290 mm, Package depth: 157 mm, Package height: 295 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.