Hozelock Cascade

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30635
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 years
Long product name Hozelock Cascade:

1500 lph, Max Fountain Height 1.2m

Short summary description Hozelock Cascade:

Hozelock Cascade, In-well pump, 33 W, 1500 l/h, Black

Long summary description Hozelock Cascade:

Hozelock Cascade. Type: In-well pump, Proper use: Water-supply, Product colour: Black. Maximum delivery height: 1.2 m, Flow rate: 1500 l/h, Maximum suction height: 1.2 m. Power: 33 W. Package width: 310 mm, Package depth: 135 mm, Package height: 175 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.