Hozelock 2811 0000 user manual
(3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Hozelock Flower & Vegetable Waterer
:
15 L, Capillary Watering, 96 x 39 x 22.8 cm, 3.45 kg
The long product name of Hozelock Flower & Vegetable Waterer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
15 L, Capillary Watering, 96 x 39 x 22.8 cm, 3.45 kg
More>>>
Short summary description Hozelock Flower & Vegetable Waterer:
This short summary of the Hozelock Flower & Vegetable Waterer data-sheet is auto-generated and uses the product title and the first six key specs.
Hozelock Flower & Vegetable Waterer, Box planter, Freestanding, PVC, Terracotta, Indoor/outdoor, 1 pc(s)
Long summary description Hozelock Flower & Vegetable Waterer:
This is an auto-generated long summary of Hozelock Flower & Vegetable Waterer based on the first three specs of the first five spec groups.
Hozelock Flower & Vegetable Waterer. Product type: Box planter, Mounting type: Freestanding, Material: PVC. Quantity per pack: 1 pc(s), Package width: 960 mm, Package depth: 390 mm