Hozelock Round Sprinkler 177m²

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15186
Info modified on:
12 Jul 2019, 11:39:46
Bullet Points Hozelock Round Sprinkler 177m²:
  • - Reach a maximum area coverage of 177m²
  • - Twin arm spikes with 8 jets provide even coverage
  • - Ideal for use with turf and established plants
  • - Mounted on tough spike for use in lawns and borders that provides great stability
Long product name Hozelock Round Sprinkler 177m²:

Round Sprinkler 177m²

Short summary description Hozelock Round Sprinkler 177m²:

Hozelock Round Sprinkler 177m², Rotating water sprinkler, 177 m², Grey, Yellow

Long summary description Hozelock Round Sprinkler 177m²:

Hozelock Round Sprinkler 177m². Package width: 120 mm, Package depth: 58 mm, Package height: 192 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.